EN
  • EN
  • DE

TPS70358MHKH

Part No TPS70358MHKH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/2.5V 20CDFP / LDO Regulator Pos 2.5V3.3V 1A/2A 20-Pin CFPAK Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6V
Output Voltage 3.3V, 2.5V
Voltage Dropout (Maximum) 0.25V @ 1A, -
Output Current 1A, 2A
Operating Supply Current 250μA
PSRR 65dB (1kHz), 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-CDFF
Manufacturer Package 20-CFP
Win Source Part Number 798136-TPS70358MHKH
Popularity Medium
Supply and Demand Status Limited
Family Name TPS70358M
Introduction Date June 01, 2009
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS70358MHKH CAD Model

Description

The TPS70358MHKH is a highly efficient, dual-output, low-dropout voltage regulator from the reputable manufacturer Texas Instruments. This robust component is designed to cater to a wide array of applications, particularly those demanding high-performance power management solutions. With its dual outputs, it is capable of delivering two independent voltage rails simultaneously, making it an ideal choice for complex digital systems.

Key Features:

  • Dual Output Voltage: The TPS70358MHKH provides two regulated outputs, allowing designers to power multiple components or subsystems with a single regulator.
  • Low Dropout: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • High Accuracy: Output voltage accuracy is maintained at ±2%, which is critical for powering sensitive digital circuits that require precise voltage levels.
  • Adjustable Outputs: Users can set the output voltages to their desired levels via external resistors, offering flexibility across different applications and compatibility with a variety of peripherals.
  • Power-On Reset (POR): The integrated POR circuitry ensures that the system resets reliably on power-up, enhancing the overall system stability.
  • Thermal and Overcurrent Protection: The TPS70358MHKH is equipped with built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system against excessive temperatures and current overloads.

Applications:

The versatile TPS70358MHKH is suitable for a diverse range of applications, including but not limited to:

  • Digital Signal Processors (DSPs)
  • Field-Programmable Gate Arrays (FPGAs)
  • Microprocessors and Microcontrollers
  • Portable and Battery-Powered Equipment
  • Networking and Telecommunications Equipment

In summary, the TPS70358MHKH from Texas Instruments is a reliable and adaptable power management solution that provides dual outputs, high efficiency, and protection features, making it a valuable component in the design and operation of advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess