EN
  • EN
  • DE

TPS70451PWPR

Part No TPS70451PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DUAL-OUTPUT, LOW DROPOUT VOLTAGE REGULATORS WITH INTEGRATED SVS FOR SPLIT VOLTAGE SYSTEMS | IC REG LINEAR 3.3V/1.8V 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V, 1.8V
Maximum Dropout Voltage 0.25V at 1A, -
Output Current 1A, 2A
Current - Quiescent (Iq) 250μA
PSRR 65dB (1kHz), 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Family Part Number TPS70451
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1273105-TPS70451PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS70451PWPR CAD Model

Description

The TPS70451PWPR from Texas Instruments is a highly integrated power management integrated circuit (IC) designed to cater to a wide range of applications requiring stable and efficient power supply solutions. This dual-output, low-dropout (LDO) regulator is part of TI's extensive TPS family, known for its reliability and performance in power regulation.

Key Features

  • Dual-Output Voltages: The TPS70451PWPR provides two independent output voltages, which are adjustable to meet the specific needs of the application. This flexibility makes it suitable for powering various components within a system.
  • High Efficiency: With its low-dropout feature, the device ensures efficient use of power, minimizing losses and thereby extending battery life in portable applications.
  • Power-Saving Modes: The IC includes different modes of operation such as a low-power sleep mode, which significantly reduces power consumption when the system is in standby, further optimizing battery life.
  • Thermal and Overcurrent Protection: Built-in safety features protect the IC and the system from damage due to excessive heat or current, enhancing the reliability and longevity of the application.
  • Small Footprint: The TPS70451PWPR comes in a compact HTSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.

Applications

This versatile LDO regulator is designed to support a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller-based systems
  • Wireless communication equipment
  • Personal digital assistants (PDAs) and smartphones
  • Medical devices

Technical Specifications

The TPS70451PWPR operates over a wide input voltage range and has a specified output voltage accuracy. The device's package is designed to be soldered onto a printed circuit board (PCB) and is characterized for operation from -40°C to 125°C, making it suitable for industrial applications.

Conclusion

In conclusion, the TPS70451PWPR from Texas Instruments is a robust and versatile power management solution that delivers high efficiency, reliability, and flexibility for designers looking to optimize their power supply systems. Its dual-output capability and comprehensive protection features ensure that it can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4132 $58.2396
7+ $15.9288 $111.5016
10+ $15.4310 $154.3100
14+ $14.9332 $209.0648
18+ $14.4354 $259.8372
24+ $12.9421 $310.6104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess