EN
  • EN
  • DE

TPS70458PWPR

Part No TPS70458PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V/2.5V 24HTSSOP / Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 2A 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V, 2.5V
Voltage Dropout (Max) 0.25V @ 1A, -
Current - Output 1A, 2A
Current - Quiescent (Iq) 250 µA
PSRR 65dB (1kHz), 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number TPS70458
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISTPS70458PWPR,2156-TPS70458PWPR
Standard Package 2,000
Win Source Part Number 1317057-TPS70458PWPR
Ultra Librarian 3D Model Ultra Librarian TPS70458PWPR CAD Model

Description

The TPS70458PWPR from Texas Instruments is a highly reliable, dual-output, low-dropout (LDO) voltage regulator designed to deliver excellent performance in a wide range of applications. This component is part of the TPS704xx family of dual-output LDOs, which are known for their low noise, high accuracy, and low dropout voltage.

Key Features

  • Dual Output Voltages: The device provides two independent output voltages, which can be adjusted to meet the specific needs of the application.
  • Low Dropout Voltage: With a low dropout voltage, this LDO regulator maintains efficient operation even when the input-to-output voltage differential is minimal, ensuring reliability and consistency in performance.
  • High Output Accuracy: The TPS70458PWPR offers a high level of output voltage accuracy, which is critical for powering sensitive electronic components.
  • Power-Supply Rejection Ratio (PSRR): The device features excellent PSRR characteristics, which helps to filter out unwanted noise from the power supply, providing a cleaner voltage to the load.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the regulator from overheating, thereby ensuring the safety and longevity of both the regulator and the system it powers.
  • Overcurrent Protection: Overcurrent protection is included to safeguard the regulator and downstream components from damage due to excessive current draw.

Applications

The TPS70458PWPR is suitable for a variety of applications that require stable and precise voltage regulation. It is particularly well-suited for:

  • Portable electronics
  • Wireless communication devices
  • Networking equipment
  • Medical equipment
  • Industrial controls

Product Specifications

Parameter Value
Output Voltage Range Adjustable
Dropout Voltage Low
Maximum Output Current 500 mA per channel
Package HTSSOP (PWP)
Operating Temperature Range -40°C to 125°C

With its robust feature set and versatile application range, the TPS70458PWPR from Texas Instruments is an excellent choice for engineers and designers looking for a dependable and efficient voltage regulation solution.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8192 $54.5760
70+ $1.4927 $104.4890
105+ $1.4460 $151.8300
145+ $1.3994 $202.9130
185+ $1.3527 $250.2495
250+ $1.2128 $303.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,886 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess