EN
  • EN
  • DE

TPS70615DRVT

Part No TPS70615DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 150MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42135-1, 296-42135-2, 296-42135-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937309-TPS70615DRVT
Ultra Librarian 3D Model Ultra Librarian TPS70615DRVT CAD Model

Description

Product Overview: TPS70615DRVT by Texas Instruments

The TPS70615DRVT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and efficient power supply. This regulator is part of the TPS706xx family, which is known for its low quiescent current and high accuracy, making it an ideal choice for battery-powered and energy-sensitive applications.

Key Features:

  • Output Voltage: The TPS70615DRVT provides a fixed output voltage of 1.5V, which is suitable for a variety of low-voltage applications.
  • High Accuracy: It offers excellent regulation with an accuracy of 2% over the full load, line, and temperature range.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, which is crucial for maximizing battery life.
  • Current Capacity: This regulator can deliver up to 150mA of continuous output current, making it capable of powering a wide range of devices.
  • Quiescent Current: It boasts a very low quiescent current of 1µA, which significantly reduces power consumption when the device is in standby mode.
  • Package: The device comes in a small, 6-pin SON package (DRV), which is ideal for space-constrained applications.
  • Thermal Performance: Enhanced thermal performance ensures the device operates reliably over a wide temperature range.

Applications:

The TPS70615DRVT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for microprocessors and DSPs
  • Medical equipment
  • Handheld consumer electronics

Reliability and Protection:

Texas Instruments ensures that the TPS70615DRVT is equipped with several protection features, including overcurrent and over-temperature protection, which safeguard the device and the application it powers. With a stable output and robust protection mechanisms, this LDO voltage regulator is a reliable choice for designers looking to improve the performance and longevity of their electronic products.

Overall, the TPS70615DRVT from Texas Instruments stands out for its low power consumption, high accuracy, and compact form factor, making it an excellent choice for engineers and designers in need of a high-quality power management solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8578 $51.4680
145+ $0.7038 $102.0510
225+ $0.6818 $153.4050
305+ $0.6598 $201.2390
395+ $0.6379 $251.9705
525+ $0.5719 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess