EN
  • EN
  • DE

TPS70628DBVR

Part No TPS70628DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS70628DBVR-ND, 296-50141-6, 296-50141-2, 296-50141-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900930-TPS70628DBVR
Ultra Librarian 3D Model Ultra Librarian TPS70628DBVR CAD Model

Description

The TPS70628DBVR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. This regulator is capable of sourcing a maximum output current of up to 1A while maintaining a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is suitable for powering sensitive analog and digital circuits that require a precise voltage level.
  • High Accuracy: With an accuracy level of 2%, the TPS70628DBVR ensures minimal deviation from the target voltage, contributing to the overall stability of the system it powers.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and overcurrent protection features safeguard the device and the system against excessive temperatures and current draw, enhancing the reliability of the application.
  • Low Dropout Voltage: The low dropout characteristic of this LDO regulator allows for efficient operation, even with a minimal difference between the input and output voltages, which is ideal for battery-powered devices.
  • Small Footprint: Housed in a compact SOT-23-5 package, the TPS70628DBVR is ideal for space-constrained applications.
  • Wide Operating Temperature Range: This device operates over a broad temperature range from -40°C to 125°C, accommodating a variety of operating conditions and environments.

Applications

The TPS70628DBVR is versatile and can be used in numerous applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and analog ICs
  • Microcontroller power supplies
  • Healthcare and medical equipment

With its combination of features, the TPS70628DBVR from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator that can maintain a consistent output voltage with high accuracy, ensuring the smooth operation of sensitive electronic devices.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4528 $52.0720
270+ $0.3715 $100.3050
420+ $0.3599 $151.1580
575+ $0.3483 $200.2725
745+ $0.3367 $250.8415
995+ $0.3019 $300.3905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,650 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess