EN
  • EN
  • DE

ES1921S

Part No ES1921S
Manufacturer ESS Technology
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESS Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822797-ES1921S
Ultra Librarian 3D Model Ultra Librarian ES1921S CAD Model

Description

The ES1921S is an audio controller chip manufactured by ESS Technology, a company known for its audio processing solutions. This chip likely serves as an integrated audio solution for sound cards or embedded audio systems. Although it may be an older part, it provides essential audio processing functions.

Applications

  • Legacy Sound Cards: Used in older sound card designs to provide audio input and output capabilities.
  • Embedded Audio Systems: Can be found in embedded systems requiring basic audio processing.
  • Industrial Audio Applications: Used in some industrial applications where reliable and cost-effective audio processing is required.

Features

  • Integrated Audio Codec: Includes an integrated codec for analog-to-digital and digital-to-analog conversion.
  • PCI Interface: Likely utilizes a PCI interface for communication with the host system.
  • Multiple Audio Channels: Supports multiple audio channels for stereo or surround sound output.
  • Hardware Acceleration: May include hardware acceleration for certain audio processing tasks.

Benefits

  • Cost-Effective Audio Solution: Provides a relatively inexpensive way to integrate audio functionality into a system.
  • Simplified System Design: Integrates multiple audio functions into a single chip, reducing the need for external components.
  • Reliable Performance: Offers reliable audio processing performance for various applications.
  • Wide Compatibility: Compatible with a wide range of operating systems and audio software.

Specific technical details are limited due to the age of the component. However, the ES1921S typically supports features such as multiple audio inputs and outputs, a built-in amplifier, and support for various audio formats. Further details would require referring to archival datasheets from ESS Technology.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess