EN
  • EN
  • DE
  • IT

TPS70915QDRVRQ1

Part No TPS70915QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 150MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 150mA
Current - Quiescent (Iq) 2.05 µA
Current - Supply (Max) 350 µA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS70915
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42055-6,-296-42055-1-ND,296-42055-2,296-42055-1,TEXTISTPS70915QDRVRQ1,2156-TPS70915QDRVRQ1,TPS70915QDRVRQ1-ND
Standard Package 3,000
Win Source Part Number 1317092-TPS70915QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS70915QDRVRQ1 CAD Model

Description

Product Overview: TPS70915QDRVRQ1 - Texas Instruments

The TPS70915QDRVRQ1 is a highly reliable, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, specifically tailored for automotive and industrial applications. This advanced power management IC offers a fixed output voltage of 1.5V, which is essential for providing stable power to sensitive electronics.

Key Features

  • Output Voltage Precision: The device provides a precise output voltage with high accuracy, ensuring consistent performance for the connected components.
  • Low Dropout: With its low-dropout feature, the TPS70915QDRVRQ1 can maintain regulation with minimal difference between the input and output voltages, which is crucial for battery-powered applications.
  • High PSRR: Offering a high Power Supply Rejection Ratio (PSRR), the device effectively filters out unwanted noise from the input power supply, delivering a cleaner voltage to the load.
  • Thermal Shutdown and Overcurrent Protection: The built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the downstream electronics from potential damage caused by excessive heat or current.
  • Wide Operating Temperature Range: Suitable for harsh environments, the TPS70915QDRVRQ1 operates over an extended temperature range, making it ideal for automotive and industrial applications.
  • Reverse Current Protection: The LDO includes reverse current protection, preventing damage in the event of a reverse connection.

Applications

The TPS70915QDRVRQ1 is particularly well-suited for use in automotive systems, such as infotainment and ADAS (Advanced Driver Assistance Systems), as well as industrial control modules, where stable and reliable power is non-negotiable.

Package and Quality

Encased in a compact 6-pin SON package, the TPS70915QDRVRQ1 is designed for space-constrained applications. It meets the rigorous AEC-Q100 automotive qualification standards, ensuring performance and durability in the demanding automotive sector.

Overall, the TPS70915QDRVRQ1 by Texas Instruments stands out as a robust and dependable LDO voltage regulator, perfect for delivering stable and precise voltages in a wide range of demanding applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1631 $52.3395
105+ $0.9544 $100.2120
165+ $0.9245 $152.5425
225+ $0.8947 $201.3075
290+ $0.8649 $250.8210
390+ $0.7754 $302.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess