EN
  • EN
  • DE
  • IT

TPS70916DBVR

Part No TPS70916DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA, 30-V, UltraLow IQ, Low-Dropout Regulators with Enable | IC REG LINEAR 1.6V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.6V
Output Current 150mA
Current - Quiescent (Iq) 2.05μA
Maximum Supply Current 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273112-TPS70916DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS70916DBVR CAD Model

Description

Product Overview: TPS70916DBVR from Texas Instruments

The TPS70916DBVR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise voltage supply. This device is part of the TPS709 series, which is renowned for its low quiescent current and high accuracy, making it ideal for battery-powered and low-power applications.

Key Features

  • Output Voltage: The TPS70916DBVR offers a fixed output voltage of 1.6V, suitable for powering sensitive electronic components that require a stable supply voltage.
  • High Accuracy: This voltage regulator provides excellent regulation with a high accuracy of 2%, ensuring reliable performance for critical applications.
  • Low Dropout: With a low dropout voltage of just 250mV at 150mA, it is highly efficient and can maintain output voltage even when the supply voltage is close to the output voltage.
  • Low Quiescent Current: The device boasts an ultra-low quiescent current of 1µA, which significantly extends battery life in portable applications.
  • Thermal Protection: It includes over-temperature protection that safeguards the device against excessive heat and ensures reliable operation under varying conditions.
  • Reverse Current Protection: The TPS70916DBVR is equipped with reverse current protection, preventing damage to the device when the voltage at the output exceeds the input voltage.

Applications

The TPS70916DBVR is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Power management for microcontrollers and analog ICs
  • Handheld medical equipment
  • Smart meters and sensors
  • Consumer electronics

Packaging and Quality

Housed in a compact SOT-23-5 package, the TPS70916DBVR is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this LDO voltage regulator meets stringent industry standards, providing both reliability and performance for your electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8532 $51.1920
145+ $0.7001 $101.5145
225+ $0.6782 $152.5950
305+ $0.6564 $200.2020
395+ $0.6345 $250.6275
530+ $0.5688 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess