EN
  • EN
  • DE

TPS70933DBVT

Part No TPS70933DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.4V @ 150mA
Output Current 150mA
Operating Supply Current 2.05μA to 350μA
PSRR 80dB to 52dB (10Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112698-TPS70933DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70933DBVT CAD Model

Description

Product Overview: Texas Instruments TPS70933DBVT

The Texas Instruments TPS70933DBVT is a high-performance, low-dropout voltage regulator designed for a wide range of applications. This regulator offers a fixed output voltage of 3.3V, which is a common requirement for many electronic circuits and devices. The TPS70933DBVT is notable for its ultra-low quiescent current, making it an excellent choice for battery-powered and energy-sensitive applications where power efficiency is crucial.

With the capability to deliver up to 150mA of output current, this regulator can support a variety of low-power devices and systems. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, further enhancing its suitability for portable and battery-operated electronics.

The TPS70933DBVT comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into PCB designs without sacrificing performance or requiring significant board space.

Key Features:

  • Output Voltage: Fixed 3.3V output suitable for a wide range of applications.
  • High Efficiency: Low dropout voltage enhances efficiency, especially in battery-powered devices.
  • Ultra-Low Quiescent Current: Ideal for power-sensitive applications with a quiescent current of only 1µA.
  • Output Current: Capable of delivering up to 150mA, suitable for numerous low-power applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures safe operation under varying conditions.
  • Overcurrent Protection: Integrated overcurrent protection safeguards the device and the load from damage due to excessive currents.
  • Package: Available in a small SOT-23-5 package, perfect for designs where space is at a premium.

Applications for the TPS70933DBVT range from portable electronics, such as smartphones and tablets, to more complex systems like microcontrollers, sensors, and RF circuits. Its reliability and performance also make it suitable for industrial and automotive applications that require a stable power supply.

Overall, the TPS70933DBVT from Texas Instruments is a versatile and reliable voltage regulator that offers a balance between performance, power efficiency, and size, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1060 $50.3500
1,150+ $0.0870 $100.0500
1,780+ $0.0843 $150.0540
2,455+ $0.0816 $200.3280
3,175+ $0.0788 $250.1900
4,245+ $0.0707 $300.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,020 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess