EN
  • EN
  • DE
  • IT

TPS70950QDBVRQ1

Part No TPS70950QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA, 30-V, 1-μA IQ Voltage Regulators with Enable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 5V
Voltage Dropout (Maximum) 1.2V @ 150mA
Output Current 150mA
Operating Supply Current 2.05μA ~ 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273119-TPS70950QDBVRQ1
Manufacturer Homepage www.ti.com
Family Name TPS709-Q1
Introduction Date December 04, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS70950QDBVRQ1 CAD Model

Description

The TPS70950QDBVRQ1 is a state-of-the-art linear voltage regulator from Texas Instruments, designed specifically for automotive and industrial applications that demand high performance and reliability. This device is part of the TPS709xx family of linear regulators that offer a wide range of output voltage options and are known for their low dropout voltages and low quiescent current.

Key Features

  • Output Voltage: The TPS70950QDBVRQ1 provides a fixed output voltage of 5.0V, which is suitable for powering sensitive analog and digital circuits that require a stable supply voltage.
  • High Accuracy: This regulator offers excellent regulation accuracy, maintaining a tight output voltage over variations in load and input voltage, ensuring reliable performance for critical applications.
  • Low Dropout: With a low dropout voltage, this device continues to provide a regulated output even when the input-to-output voltage differential is minimal, making it ideal for battery-powered applications where maximizing efficiency is crucial.
  • Low Quiescent Current: The TPS70950QDBVRQ1 boasts a low quiescent current, which significantly reduces power consumption when in standby mode, thereby extending battery life in portable devices.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, preventing thermal runaway and enhancing system safety.
  • Reverse Current Protection: This feature protects the device and the load from any potential damage due to reverse current scenarios.

Applications

The TPS70950QDBVRQ1 is highly versatile and can be used in a variety of applications, including:

  • Automotive infotainment and telematics
  • Power supplies for sensors and microcontrollers
  • Industrial control systems
  • Portable and battery-powered equipment

Package and Quality

The device is offered in a compact SOT-23-5 package, making it suitable for space-constrained applications. It is also qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard, which ensures robustness and longevity even under harsh operating conditions.

With its combination of features and reliability, the TPS70950QDBVRQ1 from Texas Instruments stands out as a superior choice for designers looking for a linear voltage regulator that can deliver consistent performance and withstand the rigors of automotive and industrial environments.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9189 $50.5395
135+ $0.7540 $101.7900
210+ $0.7304 $153.3840
285+ $0.7069 $201.4665
370+ $0.6833 $252.8210
490+ $0.6126 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess