EN
  • EN
  • DE

TPS709B50DBVT

Part No TPS709B50DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.2V @ 150mA
Output Current 150mA
Operating Supply Current 2.05μA to 350μA
PSRR 80dB to 52dB (10Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112710-TPS709B50DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS709B50DBVT CAD Model

Description

Overview of Texas Instruments TPS709B50DBVT

The TPS709B50DBVT is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI) to meet the needs of modern electronic applications requiring stable and efficient power supply. This LDO regulator is capable of delivering a fixed output voltage of 5.0V with an input voltage range from 2.7V to 30V, making it versatile for a variety of systems.

Key Features

  • Output Voltage: Fixed 5.0V with high accuracy.
  • High Input Voltage Range: Operates with input voltages from 2.7V to 30V, suitable for a wide array of applications.
  • Low Dropout: Offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Current Capacity: Capable of sourcing up to 150mA of output current, ideal for powering small to medium-sized loads.
  • Low Quiescent Current: Exhibits a low quiescent current, which enhances the battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown and overcurrent protection safeguard the device and the system from damage due to excessive heat and load conditions.
  • Stable Operation: Maintains stable operation with ceramic capacitors, reducing the need for bulky tantalum capacitors.
  • Package: Available in a compact SOT-23-5 package, allowing for space-efficient designs.

Applications

The TPS709B50DBVT is an excellent choice for a variety of applications that require a stable and efficient power source. It is commonly used in:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontrollers and digital logic supplies
  • Power supplies for sensors and analog circuits
  • Healthcare devices
  • Consumer electronics

Reliability and Quality

As with all Texas Instruments products, the TPS709B50DBVT is manufactured to high standards, ensuring reliable performance and longevity in the field. TI's commitment to quality means customers can trust this LDO voltage regulator to perform consistently across various conditions and applications.

Conclusion

Overall, the TPS709B50DBVT from Texas Instruments is a robust and reliable LDO voltage regulator that offers a combination of high performance, versatile input voltage range, and compact packaging. Whether for industrial, commercial, or consumer applications, this LDO regulator is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2649 $50.5960
100+ $1.0378 $103.7800
150+ $1.0054 $150.8100
210+ $0.9730 $204.3300
270+ $0.9405 $253.9350
360+ $0.8433 $303.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 979 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess