EN
  • EN
  • DE

TPS71533DCKR

Part No TPS71533DCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 50MA SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.75V @ 50mA
Output Current 50mA
Operating Supply Current 4.2μA
PSRR 60dB (100kHz)
Control Protection Features Over Current
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.415V @ 50mA
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 034588-TPS71533DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics, Portable Devices
Family Name TPS71533
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS71533DCKR CAD Model

Description

Product Overview: TPS71533DCKR by Texas Instruments

The TPS71533DCKR is a highly reliable, low-dropout voltage regulator designed by Texas Instruments, renowned for its expertise in semiconductor design. This compact component is specifically engineered to deliver a stable and efficient power supply, making it an ideal choice for a wide range of electronic applications where power efficiency and space constraints are critical considerations.

Key Features

  • Stable Output: The TPS71533DCKR provides a fixed output voltage of 3.3V, which is essential for powering sensitive electronic circuits that require a consistent voltage level for optimal performance.
  • Low Dropout: With a low dropout voltage, this regulator maintains its output regulation with minimal difference between the input and output voltages, ensuring efficient operation even when the supply voltage is close to the output voltage.
  • High Accuracy: The output voltage is accurate to within 2%, which means devices powered by the TPS71533DCKR can rely on a precise voltage supply for stable operation.
  • Low Quiescent Current: It boasts a low quiescent current of 92 µA (typical), making it suitable for battery-powered devices where power conservation is paramount.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards it from damage due to excessive heat, ensuring reliability and longevity.
  • Wide Input Voltage Range: The regulator operates over a broad input voltage range from 2.5V to 24V, accommodating a variety of power sources and system architectures.

Applications

The TPS71533DCKR is versatile and can be used in numerous applications, such as:

  • Battery-powered equipment
  • Handheld devices
  • Portable media players
  • Microcontroller power supplies
  • Automotive systems
  • Power management for various electronics

Package and Quality

Enclosed in a compact 5-pin SC-70 package, the TPS71533DCKR is designed to occupy minimal space on a printed circuit board while providing maximum functionality. Texas Instruments' commitment to quality ensures that each unit meets rigorous industry standards for performance and reliability.

For engineers and designers looking for a voltage regulator that combines efficiency, precision, and compactness, the TPS71533DCKR from Texas Instruments stands out as a robust solution for a myriad of power management challenges.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3018 $51.3060
355+ $0.2827 $100.3585
550+ $0.2731 $150.2050
790+ $0.2540 $200.6600
1,025+ $0.2445 $250.6125
1,280+ $0.2350 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,380 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess