EN
  • EN
  • DE

MT8880CE

Part No MT8880CE
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TXRX DTMF 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Purpose DTMF Transceiver
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 208893-MT8880CE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT8880CE CAD Model

Description

The MT8880CE is a DTMF transceiver manufactured by Microsemi Corporation.

  • Mounting Type: through-hole
  • Package: 20-PDIP
  • Circuit: Single
  • Supply Voltage: 4.75 V to 5.25 V
  • Operating Supply Current: 7mA
  • Popularity: medium
  • Supply and demand status: limited

You May Also Be Interested in

Others
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Lowest to $6.2971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0909 $57.2727
7+ $15.6644 $109.6508
10+ $15.1749 $151.7490
14+ $14.6854 $205.5956
18+ $14.1958 $255.5244
24+ $12.7273 $305.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess