EN
  • EN
  • DE
  • IT

TPS71701QDRVRQ1

Part No TPS71701QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 150MA 6WSON  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 6.2V
Voltage Dropout (Max) 0.3V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 80 µA
Current - Supply (Max) 100 µA
PSRR 70dB ~ 45dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS717
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-44039-1,296-44039-6,2156-TPS71701QDRVRQ1,296-44039-2,296-44039-1,TEXTISTPS71701QDRVRQ1,-296-44039-1-ND
Standard Package 3,000
Win Source Part Number 1115977-TPS71701QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS71701QDRVRQ1 CAD Model

Description

Product Overview: TPS71701QDRVRQ1 from Texas Instruments

The TPS71701QDRVRQ1 is a high-performance, low-dropout linear regulator (LDO) specifically designed by Texas Instruments (TI) to meet the rigorous demands of automotive and industrial applications. This efficient voltage regulator offers a stable and reliable power supply, making it an ideal choice for sensitive electronic components that require a consistent voltage in variable conditions.

Key Features

  • High Accuracy: The TPS71701QDRVRQ1 offers excellent regulation with an accuracy of 2% over temperature, line, and load variations, ensuring reliable performance under diverse operating conditions.
  • Low Dropout Voltage: With a very low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, which is crucial for battery-operated devices where maximizing efficiency is key.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.7V to 6.5V, providing flexibility for various power supply designs and compatibility with multiple battery chemistries.
  • Stable with Low ESR Capacitors: The TPS71701QDRVRQ1 is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing noise and improving power integrity.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the system against excessive temperatures and current overloads.
  • Qualified for Automotive Applications: As a part of TI's "Q1" series, this product is qualified for automotive applications, adhering to stringent industry standards for performance and reliability.
  • Package: It is available in a small, surface-mount SON package, making it suitable for space-constrained applications.

Applications

The TPS71701QDRVRQ1 is versatile and can be used in a wide range of applications, including:

  • Automotive infotainment and telematics systems
  • Power supplies for sensors and microcontrollers
  • Portable and battery-powered electronics
  • Industrial and instrumentation equipment

With its robust design and high-performance features, the TPS71701QDRVRQ1 from Texas Instruments is a superior choice for designers looking to enhance the efficiency and reliability of their power management systems in automotive and industrial settings.

You May Also Be Interested in

Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
NXP / Nexperia
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5190 $53.1650
85+ $1.2464 $105.9440
125+ $1.2074 $150.9250
175+ $1.1685 $204.4875
225+ $1.1295 $254.1375
300+ $1.0127 $303.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess