EN
  • EN
  • DE

TPS71718QDRVRQ1

Part No TPS71718QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 0.15A Automotive 6-Pin WSON EP T/R / Low-Noise, High-Bandwidth PSRR, Low-Dropout, 150-mA Linear Regulator | IC REG LINEAR 1.8V 150MA 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.3V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 80μA
Maximum Supply Current 100μA
PSRR 70dB ~ 45dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 716815-TPS71718QDRVRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS717-Q1
Introduction Date October 02, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS71718QDRVRQ1 CAD Model

Description

Product Overview: TPS71718QDRVRQ1 from Texas Instruments

The TPS71718QDRVRQ1 is a high-quality, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This voltage regulator is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering a stable and reliable power supply with a low dropout voltage and low quiescent current.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic components that require a stable voltage supply.
  • High Accuracy: With an output voltage accuracy of ±2%, the TPS71718QDRVRQ1 ensures precise voltage regulation, which is critical for the performance and longevity of connected devices.
  • Low Dropout Voltage: The LDO features a very low dropout voltage of typically 280mV at full load (150mA), which enhances the efficiency of the system by allowing operation closer to the battery voltage.
  • Low Quiescent Current: It boasts a low quiescent current of 1µA in shutdown mode and 49µA in operation, making it an excellent choice for battery-powered applications where power conservation is paramount.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features that safeguard the regulator and the system from damage due to excessive temperatures or current conditions.
  • Stable with Low ESR Capacitors: The TPS71718QDRVRQ1 is designed to be stable with ceramic capacitors that have a low equivalent series resistance (ESR), providing design flexibility and reliability.

Applications

With its robust feature set, the TPS71718QDRVRQ1 is well-suited for a variety of applications within the automotive sector, including infotainment systems, body control modules, and advanced driver-assistance systems (ADAS). It is also suitable for industrial applications that require a stable and efficient power supply.

Package and Quality

The TPS71718QDRVRQ1 is available in a compact 6-pin SON package, which is designed for space-constrained applications. The device is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, which guarantees a high level of reliability and performance under harsh conditions.

In summary, the TPS71718QDRVRQ1 from Texas Instruments is a high-performance, automotive-qualified LDO voltage regulator that offers excellent dropout characteristics, high accuracy, and low power consumption, making it an ideal choice for demanding applications where stable voltage is critical.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4517 $50.8095
85+ $1.1911 $101.2435
130+ $1.1539 $150.0070
180+ $1.1167 $201.0060
235+ $1.0795 $253.6825
310+ $0.9678 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess