EN
  • EN
  • DE

TPS71H33QPWPR

Part No TPS71H33QPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 350μA to 460μA
PSRR 54dB to 49dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.235V @ 500mA
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 113176-TPS71H33QPWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71H33QPWPR CAD Model

Description

The TPS71H33QPWPR from Texas Instruments is a highly reliable, low-dropout voltage regulator designed to meet the needs of a wide range of applications. This regulator is capable of delivering a fixed output voltage of 3.3V with an impressive output current of up to 500mA, making it an ideal choice for powering sensitive electronic circuits that require a stable and precise voltage supply.

Constructed with an advanced BiCMOS process, the TPS71H33QPWPR offers low dropout characteristics, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly important for battery-operated devices where maximizing the usage of available power is crucial.

One of the standout features of this voltage regulator is its quiet operation. The TPS71H33QPWPR includes a noise-reduction pin that allows the connection of an external capacitor to reduce output noise, making it an excellent choice for noise-sensitive applications such as audio or RF circuits.

The device also includes a range of safety features to protect both the regulator and the powered device. These include over-current protection, which prevents the regulator from delivering excessive current that could damage connected components. Additionally, thermal protection is integrated to shut down the regulator in the event of overheating, ensuring the device operates within safe temperature limits.

The TPS71H33QPWPR comes in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which is designed to enhance thermal dissipation. This package allows for efficient heat management and contributes to the regulator's overall reliability and performance.

With its combination of low dropout performance, noise reduction capabilities, and robust protection features, the TPS71H33QPWPR is a versatile solution suitable for a variety of applications, including portable electronics, microcontrollers, and analog devices. Texas Instruments' commitment to quality ensures that this voltage regulator is a dependable component for any power management system.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess