EN
  • EN
  • DE

TPS72011DRVR

Part No TPS72011DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 350mA, Ultra-Low VIN, RF Low-Dropout Linear Regulator with Bias Pin | IC REG LINEAR 1.1V 350MA 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 4.5V
Min/Fixed Output Voltage 1.1V
Maximum Dropout Voltage 0.2V at 350mA
Output Current 350mA
Current - Quiescent (Iq) 38μA
Maximum Supply Current 80μA
PSRR 85dB ~ 50dB (10Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273157-TPS72011DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72011DRVR CAD Model

Description

Introducing the TPS72011DRVR from Texas Instruments

The TPS72011DRVR is a stellar addition to Texas Instruments' extensive lineup of power management integrated circuits, designed to cater to the demanding requirements of modern electronic applications. This high-performance, low-dropout (LDO) linear voltage regulator offers a compact solution for systems requiring a stable and clean power supply.

With an output voltage of 1.1V, the TPS72011DRVR is specifically engineered to deliver a continuous output current of up to 350 mA, making it an ideal choice for powering sensitive analog and RF circuitry where maintaining a low-noise environment is crucial. The device operates over a wide input voltage range from 2.5V to 6.5V, providing the flexibility needed to support a variety of power sources, from batteries to regulated power rails.

One of the standout features of the TPS72011DRVR is its low quiescent current, which significantly enhances the power efficiency of the system it is integrated into, making it suitable for battery-powered and energy-sensitive applications. Additionally, the low dropout voltage ensures maximum battery life by enabling operation closer to the battery's end-of-life voltage.

Designed with a focus on reliability, the TPS72011DRVR incorporates several protective features, including overcurrent and overtemperature protection, ensuring the longevity and stable operation of the end product. The device is offered in a small 6-pin SON package with a DRR suffix, which minimizes the PCB footprint and is beneficial for space-constrained applications.

Furthermore, the TPS72011DRVR supports stable operation with ceramic capacitors, which are preferred in modern designs due to their small size and reliability. This compatibility allows designers to utilize cost-effective capacitors while maintaining performance.

Overall, the TPS72011DRVR from Texas Instruments is a testament to the company's commitment to providing innovative, high-quality power management solutions. Whether it's for portable electronics, wireless communication, or other sensitive applications, this LDO voltage regulator is a robust choice for engineers looking to enhance their system's performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4765 $51.6775
85+ $1.2115 $102.9775
130+ $1.1736 $152.5680
180+ $1.1358 $204.4440
230+ $1.0979 $252.5170
305+ $0.9844 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess