EN
  • EN
  • DE

TPS72118DBVTG4

Part No TPS72118DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.24V @ 150mA
Output Current 150mA
Operating Supply Current 120μA to 850μA
PSRR 48dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112805-TPS72118DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72118DBVTG4 CAD Model

Description

Product Overview: TPS72118DBVTG4 from Texas Instruments

The TPS72118DBVTG4 is a high-performance, low-dropout (LDO) voltage regulator fabricated by Texas Instruments, designed to deliver a stable and reliable power supply. This regulator is capable of providing an output of 1.8V with a maximum output current of 150mA, making it an ideal choice for microcontrollers, analog circuits, and other low-power applications.

Key Features

  • Stable Output: The TPS72118DBVTG4 ensures a consistent 1.8V output, which is critical for sensitive electronics that require precise voltage levels for optimal performance.
  • Low Dropout Voltage: With its low dropout feature, this regulator maintains regulation even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Low Quiescent Current: The device's low quiescent current minimizes standby power consumption, making it suitable for battery-powered devices where energy conservation is paramount.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the load from damage due to overheating or excessive current draw.
  • Small Footprint: The TPS72118DBVTG4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The versatility of the TPS72118DBVTG4 allows it to be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage circuits
  • Handheld instruments
  • Wireless communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS72118DBVTG4 is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring long-term reliability and performance. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronics.

In summary, the TPS72118DBVTG4 from Texas Instruments is a robust, efficient, and versatile LDO voltage regulator, suitable for a variety of applications where stable and reliable power is essential.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4446 $50.5610
85+ $1.1854 $100.7590
135+ $1.1483 $155.0205
180+ $1.1113 $200.0340
235+ $1.0742 $252.4370
315+ $0.9631 $303.3765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,050 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess