EN
  • EN
  • DE

CY223560C

Part No CY223560C
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054042-CY223560C
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY223560C CAD Model

Description

The CY223560C is a versatile clock synthesizer and buffer from Cypress Semiconductor, designed to provide multiple, highly accurate clock outputs from a single reference frequency. It is commonly used in applications requiring precise timing and synchronization.

Applications:

  • PC Motherboards
  • Graphics Cards
  • Networking Equipment
  • Storage Devices
  • Embedded Systems

Features:

  • Multiple Clock Outputs: Provides simultaneous generation of different clock frequencies.
  • Low Jitter: Ensures high-quality clock signals for critical applications.
  • Programmable Frequency: Allows flexible adjustment of output frequencies via software.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI).
  • I2C Interface: Enables easy configuration and control of clock parameters.

Benefits:

  • Stable and Accurate Clocking: Guarantees reliable system operation.
  • Reduced EMI: Minimizes electromagnetic emissions and improves system compatibility.
  • Flexible Clock Generation: Adapts to diverse application needs with programmable outputs.
  • Simplified Design: Reduces component count and simplifies board layout.
  • Improved System Performance: Enhances timing accuracy for optimal system performance.

Additional Details:

The CY223560C is generally available in a small surface-mount package, such as a TSSOP or QFN. It usually requires an external crystal or oscillator as its primary clock source. The device leverages phase-locked loop (PLL) technology to generate precise output frequencies. Configuration is typically done using an I2C interface. Proper power supply decoupling is essential to minimize jitter. The device’s performance and configuration options are detailed in the Cypress Semiconductor datasheet. Spread Spectrum Clocking helps to meet electromagnetic compatibility (EMC) requirements.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess