EN
  • EN
  • DE

SMBZ5942B-E3/52

Part No SMBZ5942B-E3/52
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 3W DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 51V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 70 Ohm
Current - Reverse Leakage @ Vr 1μA @ 38.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 1097931-SMBZ5942B-E3/52
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMBZ5942B-E3/52 CAD Model

Description

The SMBZ5942B-E3/52 is a surface-mount Zener diode manufactured by Vishay. This diode is specifically designed to deliver precise voltage regulation and robust transient voltage suppression in diverse electronic circuit applications. Its key features include a sharp breakdown voltage and minimal reverse leakage current, rendering it an ideal choice for applications that necessitate stable voltage references and reliable protection against potentially harmful voltage surges.

Applications

  • High-precision voltage regulation
  • Dependable transient voltage suppression
  • Effective clipping and clamping circuits
  • Overvoltage protection mechanisms
  • Reverse polarity protection implementations

Features

  • Compact surface-mount SMB package
  • Low-profile design
  • Excellent clamping capabilities
  • Zener voltage rating of 30 V
  • High surge current handling capability
  • Compliance with RoHS standards

Benefits

  • Ensures stable and accurate voltage regulation
  • Safeguards sensitive components from damaging voltage transients
  • Simplifies integration into circuit designs due to its surface-mount package
  • Maximizes board space utilization with its compact footprint
  • Enhances the overall reliability and extends the lifespan of electronic devices

Additional Details

The SMBZ5942B-E3/52 exhibits a Zener voltage (Vz) of 30 V with a tight tolerance of ±5%. It boasts a maximum power dissipation rating of 3 W. This diode is engineered to operate within a temperature range spanning from -65°C to +150°C. Its SMB package is designed to provide efficient thermal management, enabling the device to effectively handle high surge currents without compromising performance. This Zener diode is instrumental in maintaining stable voltage levels and protecting delicate circuitry from voltage spikes, thereby contributing to the overall robustness and longevity of electronic systems. It is widely used in power supplies, telecommunications equipment, and automotive electronics, fulfilling both voltage regulation and protection requirements.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess