EN
  • EN
  • DE
  • IT

TPS7225QDR

Part No TPS7225QDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 250MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 1.1V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 225 µA
Current - Supply (Max) 325 µA
PSRR 60dB ~ 50dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TPS7225
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937338-TPS7225QDR
Ultra Librarian 3D Model Ultra Librarian TPS7225QDR CAD Model

Description

Product Overview: Texas Instruments TPS7225QDR

The TPS7225QDR from Texas Instruments is a highly reliable, low-dropout (LDO) voltage regulator designed for applications requiring a low-power, high-performance voltage source. This component is a part of TI's extensive line of power management integrated circuits, providing stable and efficient power distribution within electronic systems.

Key Features

  • Output Voltage: The TPS7225QDR offers a fixed output voltage of 2.5V, which is ideal for powering sensitive analog and digital circuits that require a precise and stable supply voltage.
  • Dropout Voltage: With a low dropout voltage of typically 250mV at full load, this regulator can operate effectively even when the input voltage is close to the output voltage, ensuring efficient use of power and prolonging battery life in portable devices.
  • Output Current: It is capable of delivering up to 400mA of output current, making it suitable for a wide range of applications, from microcontrollers to RF devices.
  • Thermal Protection: The TPS7225QDR is equipped with thermal shutdown protection, which helps to prevent damage from overheating by automatically turning off the regulator if the internal temperature exceeds safe operating limits.
  • Overcurrent Protection: The built-in current limit feature protects both the regulator and the load from damage due to excessive current draw.

Applications

The TPS7225QDR is versatile and can be used in various applications, including:

  • Portable electronics
  • Battery-powered devices
  • Microprocessor power supplies
  • Reference voltage sources
  • Powering sensors and analog circuits

Package and Quality

The device comes in a compact SOIC-8 package, which is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. The TPS7225QDR is also RoHS compliant and adheres to Texas Instruments' standards for quality and reliability, ensuring performance in diverse operating conditions.

Conclusion

With its combination of low dropout voltage, thermal and overcurrent protection, and a stable output voltage, the TPS7225QDR from Texas Instruments is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8041 $52.2665
155+ $0.6598 $102.2690
235+ $0.6392 $150.2120
325+ $0.6186 $201.0450
420+ $0.5980 $251.1600
560+ $0.5361 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess