EN
  • EN
  • DE

TPS7233QPWRG4

Part No TPS7233QPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.25A 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.1V @ 250mA
Output Current 250mA
Operating Supply Current 225μA to 325μA
PSRR 60dB to 50dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.36V @ 250mA
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 213428-TPS7233QPWRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Sensing & Instrumentation, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian TPS7233QPWRG4 CAD Model

Description

The TPS7233QPWRG4 is a high-quality, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a precise, stable output voltage with a low voltage drop across the device. This regulator is part of the TPS723xx family, which is renowned for its reliability and performance in a wide range of applications.

Key Features:

  • Output Voltage: The TPS7233QPWRG4 provides a fixed output voltage of 3.3V, suitable for powering a variety of digital and analog circuits.
  • Dropout Voltage: It boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus making it ideal for battery-powered devices.
  • Current Capacity: This LDO can deliver up to 200mA of output current, catering to moderate power requirements.
  • Package: The device comes in a TSSOP-20 package, which is compact and suitable for space-constrained applications.
  • Thermal Shutdown: It includes a thermal shutdown feature, which protects the regulator from overheating and potential damage.
  • Overcurrent Protection: The built-in overcurrent protection ensures that the device and the downstream components are safeguarded against excessive current draw.
  • Stability: Designed for stability with low ESR capacitors, the TPS7233QPWRG4 maintains a stable output even with dynamic load conditions.

Applications:

The TPS7233QPWRG4 is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Wireless communication devices
  • Power management for DSPs and microcontrollers
  • Medical devices
  • Automotive electronics

With its combination of features, the TPS7233QPWRG4 from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator that delivers consistent performance without compromising on power efficiency. Whether it is for industrial, consumer, or automotive applications, this voltage regulator ensures that your devices operate smoothly with a stable power supply.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess