EN
  • EN
  • DE
  • IT

TPS72501DGQR

Part No TPS72501DGQR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 708030-TPS72501DGQR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72501DGQR CAD Model

Description

The TPS72501DGQR from Texas Instruments is a highly versatile, low-dropout (LDO) voltage regulator with a flexible output configuration, designed to meet a wide range of power management requirements with precision. This regulator is capable of delivering up to 1A of continuous output current with a dropout voltage of typically 250mV at full load, making it ideal for battery-powered applications where maximizing battery life is crucial.

Key Features:

  • Adjustable Output Voltage: The TPS72501DGQR offers an adjustable output voltage range from 1.20V to 5.5V, which can be set using external resistors. This feature allows designers to tailor the output to the specific needs of their application.
  • High Accuracy: With an accuracy of 2% over temperature, line, and load variations, this LDO ensures reliable performance for critical applications where voltage precision is key.
  • Low Dropout: The low dropout feature of this regulator enables it to continue delivering a regulated output voltage even when the input-to-output voltage differential is minimal, thereby enhancing the efficiency of the system.
  • Fast Transient Response: The TPS72501DGQR is designed to have a fast transient response, which is essential for maintaining voltage stability during rapid changes in load, such as when a device switches from a low power state to a high power state.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features include thermal shutdown and overcurrent protection, safeguarding the device and the system from potential damage due to overheating or excessive current draw.
  • Green Product: It is RoHS compliant and is manufactured using environmentally friendly materials and processes, reflecting Texas Instruments' commitment to environmental sustainability.

Applications:

The TPS72501DGQR is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Linear power supplies
  • Analog-to-Digital/Digital-to-Analog converters

With its MSOP-8 (DGQR) package, the TPS72501DGQR is not only a space-saving solution but also offers excellent thermal performance. Its compact form factor and comprehensive features make it an excellent choice for designers looking for a reliable, flexible, and efficient power management solution.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.9452
Texas Instruments
Lowest to $3.7536
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3486
Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $24.2373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3392 $50.0880
37+ $2.7399 $101.3763
57+ $2.6543 $151.2951
78+ $2.5687 $200.3586
101+ $2.4830 $250.7830
135+ $2.2262 $300.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess