EN
  • EN
  • DE

TPS72501DR

Part No TPS72501DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.28V @ 1A
Output Current 1A
Operating Supply Current 225μA to 325μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 213430-TPS72501DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72501DR CAD Model

Description

The TPS72501DR is a highly reliable, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This voltage regulator offers a fixed and adjustable output voltage option, which makes it versatile for a wide range of applications. With a dropout voltage of just 250mV at full load, the TPS72501DR provides efficient regulation, even when the supply voltage is close to the output voltage, making it ideal for battery-operated devices.

Key Features

  • Adjustable Output: The device allows for an adjustable output voltage range from 1.22V to 5.5V via external resistors, which provides flexibility for various design requirements.
  • Fixed Options: It also comes in fixed output voltage versions for common rails such as 1.8V, 2.5V, and 3.3V, simplifying design and reducing external component count.
  • High Accuracy: The output voltage is highly accurate, with a tolerance of ±1%, ensuring reliable performance in precision applications.
  • Low Dropout Voltage: The low dropout voltage allows for efficient operation, even with very small differences between input and output voltages.
  • Current Limiting and Thermal Protection: The TPS72501DR is equipped with built-in current limiting and thermal shutdown features, enhancing the safety and durability of the application.
  • Fast Transient Response: The device is designed to provide a fast transient response, which is critical for maintaining voltage stability in dynamic load conditions.
  • Low Quiescent Current: The TPS72501DR maintains a low quiescent current, making it suitable for battery-powered applications where power conservation is crucial.

Applications

The TPS72501DR is an excellent choice for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Post-regulation for switching power supplies
  • Analog and digital circuits requiring precise voltage regulation

Package and Availability

The TPS72501DR is offered in a small, surface-mount SOIC-8 package, which is ideal for space-constrained applications. This product is available for purchase through Texas Instruments' official distributors and is supported by comprehensive technical documentation and design resources.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4127 $50.6667
51+ $1.9797 $100.9647
79+ $1.9178 $151.5062
108+ $1.8560 $200.4480
140+ $1.7941 $251.1740
187+ $1.6085 $300.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess