Product Overview: TPS72518
The TPS72518 from Texas Instruments is a highly efficient, low-dropout linear voltage regulator capable of delivering a continuous 1A of output current with a dropout voltage of just 250mV at full load. Designed to meet the needs of a wide range of applications, this regulator provides a fixed output voltage of 1.8V, which is ideal for powering sensitive analog and digital circuits.
Key Features
- Stable Output: The TPS72518 provides a stable 1.8V output, which is essential for maintaining the performance of the connected circuits.
- High Efficiency: With a low dropout voltage, the device ensures efficient use of power, which is crucial for battery-operated devices.
- Thermal Protection: It includes built-in thermal shutdown protection that prevents damage from overheating, thereby ensuring the longevity of the product.
- Overcurrent Protection: The current limit feature protects the regulator and the load from damage due to excessive current.
Applications
The TPS72518 is suitable for a variety of applications, including:
- Portable and battery-powered devices
- Microcontroller power supplies
- Post-regulation for switching supplies
- Analog and digital circuits that require a precise 1.8V supply
Quality and Reliability
As with all Texas Instruments products, the TPS72518 is designed to meet the highest quality and reliability standards. It is built to provide consistent performance and is subjected to rigorous testing to ensure it meets the requirements of the most demanding applications.
Package and Availability
The TPS72518 is available in a small SOT-223 package, which is suitable for space-constrained applications. It is also available in volume quantities, ensuring availability for both prototyping and mass production.