EN
  • EN
  • DE

TPS72525DCQG4

Part No TPS72525DCQG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1A SOT223-6 / LDO Regulator Pos 2.5V 1A 6-Pin(5+Tab) SOT-223 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.28V @ 1A
Output Current 1A
Operating Supply Current 225μA ~ 325μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-223-6
Manufacturer Package SOT-223-6
Win Source Part Number 798162-TPS72525DCQG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPS72525
Introduction Date October 31, 2005
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS72525DCQG4 CAD Model

Description

Product Overview: TPS72525DCQG4 from Texas Instruments

The TPS72525DCQG4 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, one of the leading manufacturers of semiconductor products. This LDO regulator offers a fixed output voltage of 2.5V, which makes it ideal for a wide range of applications that require a stable and precise voltage supply. With its advanced features and robust design, the TPS72525DCQG4 is an excellent choice for powering sensitive electronic circuits.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is suitable for various digital and analog applications.
  • Dropout Voltage: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus improving system efficiency and battery life in portable applications.
  • Current Capacity: The TPS72525DCQG4 can deliver up to 1A of continuous output current, making it capable of powering a range of components from microprocessors to sensors.
  • Stability: It is stable with low equivalent series resistance (ESR) capacitors, including ceramic types, which are smaller, more reliable, and have better thermal characteristics than other capacitor types.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the regulator and the load from damage due to excessive heat or load conditions.
  • Package: The TPS72525DCQG4 comes in a compact, surface-mount QFN package, which is ideal for space-constrained applications.

Applications

The TPS72525DCQG4 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or FPGA power supplies
  • Wireless and telecom equipment
  • Medical devices
  • Automotive electronics

With its precise voltage regulation, low dropout, and high current capabilities, the TPS72525DCQG4 from Texas Instruments is an excellent choice for designers looking for a reliable power management solution. Its protective features and compatibility with various capacitor types further ensure stable performance for sensitive electronic systems.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7277 $52.1878
33+ $3.0587 $100.9371
51+ $2.9631 $151.1181
70+ $2.8675 $200.7250
91+ $2.7719 $252.2429
121+ $2.4852 $300.7092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess