EN
  • EN
  • DE

TPS728180300YZUR

Part No TPS728180300YZUR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.8V/3V 200MA 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.8V, 3V
Voltage Dropout (Max) 0.4V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 80 µA
Current - Supply (Max) 120 µA
PSRR 65dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 5-UFBGA, DSBGA
Supplier Device Package 5-DSBGA
Base Product Number TPS728180300
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937340-TPS728180300YZUR
Ultra Librarian 3D Model Ultra Librarian TPS728180300YZUR CAD Model

Description

The TPS728180300YZUR is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and noise-free power supply in a variety of electronic applications. This device is part of TI's extensive range of power management integrated circuits, renowned for their reliability and efficiency.

Key Features

  • Output Voltage: The TPS728180300YZUR provides a fixed output voltage of 1.8V, which is ideal for powering sensitive analog and digital circuits that require a precise voltage level.
  • High Accuracy: With an output voltage accuracy of ±1%, this LDO ensures consistent performance and helps to maintain the stability of the system it powers.
  • Low Dropout Voltage: The device features a very low dropout voltage, which allows it to continue providing a regulated output even when the input-to-output voltage differential is minimal. This makes it particularly useful in battery-powered applications where maximizing the usage of the available voltage is crucial.
  • Current Capacity: It can deliver up to 300mA of continuous output current, making it suitable for a range of low-to-medium power applications.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the application from damage due to excessive heat or load conditions.
  • Small Footprint: The regulator comes in a compact, surface-mount package, which allows for efficient use of board space in space-constrained applications.

Applications

The TPS728180300YZUR is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Handheld medical equipment
  • Power management for DSPs and FPGAs

Conclusion

In summary, Texas Instruments' TPS728180300YZUR is a robust LDO voltage regulator that offers high accuracy, low dropout, and current capacity suitable for a wide array of applications. Its compact size and advanced protection features make it an excellent choice for designers looking for a reliable power solution that occupies minimal PCB real estate.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7667 $53.0010
70+ $1.4496 $101.4720
110+ $1.4043 $154.4730
150+ $1.3590 $203.8500
195+ $1.3137 $256.1715
255+ $1.1778 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess