EN
  • EN
  • DE

TPS73001DBVR/TPS73001DBVT

Part No TPS73001DBVR/TPS73001DBVT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101067-TPS73001DBVR/TPS73001DBVT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS73001DBVR/TPS73001DBVT CAD Model

Description

The TPS73001DBVR and TPS73001DBVT are high-precision, low-dropout (LDO) voltage regulators from Texas Instruments, designed to deliver a stable and accurate output voltage for a wide range of applications. These devices are part of the TPS730xx family of voltage regulators, which are known for their excellent performance in terms of dropout voltage, power supply rejection ratio (PSRR), and quiescent current.

Key Features

  • Adjustable Output: Both models offer an adjustable output voltage range from 1.2V to 5.5V, allowing for flexibility in various design requirements.
  • Low Dropout Voltage: With a low dropout voltage of typically 17mV at 200mA, these devices can maintain regulation even when the supply voltage is very close to the output voltage, improving efficiency.
  • High PSRR: They exhibit a high power supply rejection ratio, which minimizes changes in the output voltage due to variations in the input voltage, making them ideal for noise-sensitive applications.
  • Low Quiescent Current: The TPS73001DBVR and TPS73001DBVT boast a low quiescent current of 200µA, making them suitable for battery-powered devices where power conservation is critical.
  • Thermal Shutdown and Overcurrent Protection: These devices include built-in thermal shutdown and overcurrent protection features to safeguard the voltage regulator and the downstream circuitry from damage due to excessive heat and current.
  • Small Package Size: The TPS73001DBVR comes in a compact SOT-23-5 package, while the TPS73001DBVT is available in a small SOT-23-6 package, making them ideal for space-constrained applications.

Applications

The TPS73001DBVR and TPS73001DBVT are versatile LDO regulators that can be used in a variety of electronic devices. They are particularly well-suited for:

  • Portable and battery-powered equipment
  • Wireless communication systems
  • Data acquisition systems
  • Medical devices
  • Consumer electronics

Overall, these Texas Instruments LDO voltage regulators offer a combination of features that make them a reliable choice for maintaining a stable voltage supply in a multitude of sensitive electronic applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess