EN
  • EN
  • DE

TPS73118DBVT

Part No TPS73118DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 550μA to 750μA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.03V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 143819-TPS73118DBVT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Alternative Energy, Building Automation, Consumer Electronics, Medical, Test & Measurement, Wireless, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS73118DBVT CAD Model

Description

Product Overview: TPS73118DBVT from Texas Instruments

The TPS73118DBVT is a high-performance, low-dropout linear regulator (LDO) brought to you by the renowned manufacturer Texas Instruments (TI). Designed to cater to a wide range of applications, this LDO is particularly suited for portable and battery-powered equipment due to its low power consumption and stable operation.

With an output voltage of 1.8V, the TPS73118DBVT is capable of delivering a continuous output current of up to 150mA. Its precision output regulation ensures that devices receive a consistent voltage, which is critical for sensitive electronics that require a stable power supply for optimal performance.

One of the key features of this LDO is its low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of the available battery voltage is essential.

The TPS73118DBVT also boasts an impressive suite of protective features, including over-current protection, thermal shutdown, and reverse battery protection. These features safeguard the device and the application circuit from potential damage due to abnormal operating conditions, making it a reliable choice for critical applications.

This LDO comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows designers to save valuable board space while still benefiting from its robust performance. The TPS73118DBVT is also characterized by its low quiescent current, which contributes to the extended battery life of the end application.

Overall, the TPS73118DBVT from Texas Instruments is a versatile and reliable LDO that offers excellent performance for a variety of applications, including but not limited to portable electronics, wireless peripherals, and power management solutions. Its combination of low dropout voltage, high accuracy, and protective features make it an excellent choice for designers looking to enhance the efficiency and reliability of their power supply designs.

For more detailed information, including electrical characteristics and application notes, interested parties are encouraged to consult the official datasheet and product resources available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7687 $53.0610
70+ $1.4513 $101.5910
110+ $1.4059 $154.6490
150+ $1.3606 $204.0900
195+ $1.3152 $256.4640
255+ $1.1792 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess