EN
  • EN
  • DE

OPA4684IPWR

Part No OPA4684IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 4 CIRCUIT 14TSSOP / Current Feedback Amplifier 4 Circuit 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Amplifier Type Current Feedback
Number of Circuits 4
Slew Rate 780V/µs
Gain Bandwidth Product 120 MHz
-3db Bandwidth 95 MHz
Current - Input Bias 5 µA
Voltage - Input Offset 1.5 mV
Current - Supply 1.7mA (x4 Channels)
Current - Output / Channel 160 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number OPA468
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1319431-OPA4684IPWR
Ultra Librarian 3D Model Ultra Librarian OPA4684IPWR CAD Model

Description

The OPA4684IPWR is a high-performance, quad-channel voltage feedback operational amplifier from Texas Instruments, designed to meet the demanding requirements of high-speed signal processing applications. This versatile amplifier is ideal for professional video electronics, test equipment, and active filter circuits, among other uses.

Key Features

  • High Bandwidth: The device offers a wide bandwidth of 215 MHz at a gain of +2, which makes it suitable for high-speed video processing and other bandwidth-intensive applications.
  • Fast Slew Rate: With a slew rate of 600 V/μs, the OPA4684IPWR ensures rapid changes in voltage are handled efficiently, providing excellent response times.
  • Low Distortion: The low harmonic distortion characteristics make it an excellent choice for precision analog applications, where signal integrity is paramount.
  • Multiple Channels: The four independent channels increase design flexibility, allowing for single-supply operation and reducing the need for multiple devices.
  • Power Supply Range: It operates over a wide supply range of ±4.5V to ±5.5V, catering to a variety of power requirements.
  • Thermal and Power Efficiency: The device is offered in a TSSOP-14 package, which provides good thermal performance while minimizing power consumption.

Applications

  • Professional video electronics
  • Active filter circuits
  • Test and measurement equipment
  • ADC/DAC buffers
  • Signal conditioning

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA4684IPWR is no exception. It is built to meet the rigorous standards of the industry, ensuring consistent performance and longevity in the field. Whether used in commercial or industrial applications, this operational amplifier is designed to withstand the challenges of complex electronic systems.

Ordering Information

The OPA4684IPWR is available in a TSSOP-14 package, and its ordering number is OPA4684IPWR. For detailed specifications, application notes, and additional resources, visit the Texas Instruments website or contact their customer support.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess