EN
  • EN
  • DE

TPS73527DRVR

Part No TPS73527DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 0.5A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 65μA
PSRR 66dB to 22dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1112957-TPS73527DRVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73527DRVR CAD Model

Description

Product Overview: TPS73527DRVR - Texas Instruments

The TPS73527DRVR from Texas Instruments is a state-of-the-art low-dropout (LDO) linear voltage regulator designed to deliver a stable and precise 2.7V output voltage. This component is part of TI's extensive range of power management solutions, catering to a variety of applications that require efficient voltage regulation with minimal power loss.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.7V, which is ideal for powering sensitive electronics that require a stable power supply.
  • High Accuracy: With an impressive accuracy level, the TPS73527DRVR ensures that the output voltage stays within tight margins, making it suitable for critical applications.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation even when the input-to-output voltage differential is minimal, enhancing the efficiency of the system.
  • Current Capacity: The device can supply up to 500mA of output current, catering to a broad range of power requirements for various electronic components.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from damage due to overheating, ensuring reliable performance and longevity.
  • Stable Operation: The TPS73527DRVR is designed to work with low equivalent series resistance (ESR) capacitors, which contributes to stable operation even under dynamic load conditions.
  • Package: It comes in a small 6-pin SON package, making it an excellent choice for space-constrained applications.
  • Power Good Output: An additional feature is the power good (PG) output, which provides a status signal when the output voltage is within its nominal range, useful for power sequencing in complex systems.

Applications

The TPS73527DRVR is versatile and can be used in a wide array of electronic devices. Its precise voltage regulation and robust design make it particularly suitable for:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Sensitive analog and RF circuits

With its combination of features, the TPS73527DRVR offers engineers and designers a reliable and efficient solution for managing power in their electronic projects. Texas Instruments' commitment to quality ensures that this LDO voltage regulator will deliver consistent performance, making it a trusted choice for your power management needs.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1893 $51.8930
24+ $4.2579 $102.1896
37+ $4.1248 $152.6176
51+ $3.9918 $203.5818
65+ $3.8587 $250.8155
87+ $3.4596 $300.9852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess