EN
  • EN
  • DE

TPS73601DBVRG4

Part No TPS73601DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.4A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.075V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055868-TPS73601DBVRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Power Management, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TPS73601DBVRG4 CAD Model

Description

Introducing the TPS73601DBVRG4 Voltage Regulator by Texas Instruments

The TPS73601DBVRG4 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is engineered to deliver a stable and precise voltage supply, making it an excellent choice for a wide range of applications, including sensitive RF and analog circuitry that require low noise and a clean power source.

Key Features

  • Output Voltage Range: The TPS73601DBVRG4 offers a versatile output voltage range, adjustable from 1.2V to 5.5V, which accommodates a variety of design needs and ensures compatibility with a broad spectrum of electronic components.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, this regulator provides precise voltage control, which is critical for applications demanding consistent performance and reliability.
  • Low Dropout: The low dropout voltage of just 250mV at full load enhances efficiency and allows operation closer to the input voltage, maximizing battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in safety features, such as thermal shutdown and overcurrent protection, safeguard the device and the system it powers from potential damage due to overheating or excessive current draw.
  • Power Supply Rejection Ratio (PSRR): With an excellent PSRR of 72 dB at 1kHz, this LDO effectively filters out supply noise, which is crucial for maintaining signal integrity in noise-sensitive circuits.
  • Low Power Consumption: The TPS73601DBVRG4 is optimized for low quiescent current, drawing only 40µA typically, making it an energy-efficient solution for battery-powered devices.

Package and Applications

The TPS73601DBVRG4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It is commonly used in portable electronics, wireless communication devices, and medical equipment, where stable and efficient power delivery is paramount. Additionally, its low noise characteristics make it suitable for precision analog and mixed-signal circuits, including A/D and D/A converters, portable RF systems, and FPGA/ASIC power supplies.

With its combination of features, the TPS73601DBVRG4 from Texas Instruments stands out as a robust and versatile LDO voltage regulator, tailored to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3802 $51.3270
285+ $0.3561 $101.4885
440+ $0.3441 $151.4040
625+ $0.3201 $200.0625
815+ $0.3080 $251.0200
1,015+ $0.2960 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,340 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess