EN
  • EN
  • DE
  • IT

TPS73618MDBVREP

Part No TPS73618MDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.4A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.075V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055872-TPS73618MDBVREP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73618MDBVREP CAD Model

Description

Introducing the TPS73618MDBVREP from Texas Instruments

The TPS73618MDBVREP is a highly reliable, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision device is engineered to deliver a fixed output voltage of 1.8V, making it an ideal power management solution for a wide range of applications, including sensitive RF and analog circuitry that require stable and clean power supplies.

With an input voltage range from 1.7V to 5.5V, the TPS73618MDBVREP is versatile enough to operate from a variety of power sources, including single-cell lithium-ion batteries, and is suitable for post-regulation applications. This flexibility is crucial for designers who need a dependable regulator capable of adapting to different system voltages.

One of the standout features of the TPS73618MDBVREP is its low dropout voltage, which enhances system efficiency by minimizing the voltage difference between the input and output. This feature allows the regulator to continue delivering a stable output even when the supply voltage is close to the output voltage, making it particularly useful in battery-powered devices where maximizing battery life is essential.

The device is also characterized by its excellent load and line transient response, ensuring that the output voltage remains stable under dynamic load conditions. This is critically important for maintaining performance in digital systems where load currents can vary abruptly.

Moreover, the TPS73618MDBVREP incorporates a range of protective features to safeguard your system. These include over-current and over-temperature protection, as well as an under-voltage lockout that prevents the regulator from operating at insufficient voltages, which could otherwise compromise the stability of the output.

For design flexibility, the TPS73618MDBVREP comes in a small SOT-23-5 package, which is ideal for space-constrained applications. The compact form factor, combined with a low external component count, enables designers to achieve a clean, minimalistic power supply layout.

In summary, the TPS73618MDBVREP from Texas Instruments is a robust, efficient, and easy-to-use voltage regulator, perfect for applications requiring low dropout, fast transient response, and a fixed output voltage. Whether you're designing consumer electronics, medical devices, or industrial equipment, this regulator will ensure a reliable power supply for your sensitive circuits.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $12.4172
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2913 $61.7478
14+ $8.4442 $118.2188
21+ $8.1804 $171.7884
29+ $7.9165 $229.5785
37+ $7.6526 $283.1462
49+ $6.8609 $336.1841
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,258 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess