EN
  • EN
  • DE

TPS73701DCQ

Part No TPS73701DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 400μA to 1.3mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.13V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 081750-TPS73701DCQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS73701DCQ CAD Model

Description

Product Overview: TPS73701DCQ from Texas Instruments

The TPS73701DCQ is a high-performance, single-output, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise voltage supply. This regulator is ideal for a wide range of applications, including sensitive RF/Analog circuitry, post-regulation for switching supplies, and as a replacement for linear regulators when higher efficiency is desired.

Key Features

  • Adjustable Output: The TPS73701DCQ offers an adjustable output voltage range from 1.2V to 5.5V, making it highly versatile for various applications.
  • High Accuracy: This regulator provides excellent regulation with a typical dropout voltage of only 130mV at full load, ensuring a stable output even when the input supply voltage is close to the output voltage.
  • Low Noise: It is designed for low output noise, which is crucial for powering noise-sensitive circuits such as VCOs, ADCs, and DACs.
  • Fast Transient Response: The TPS73701DCQ is capable of providing fast transient response, which is essential for applications where load currents change rapidly.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against excessive temperature and potential damage.
  • Overcurrent Protection: It features overcurrent protection, enhancing the reliability and longevity of the regulator and the circuits it powers.

Package and Reliability

The TPS73701DCQ comes in a compact 6-pin WSON package, suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this LDO voltage regulator meets high-reliability standards, providing consistent performance over its lifetime.

Applications

With its wide range of features, the TPS73701DCQ is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN, GPS, and other RF applications
  • Medical equipment
  • High-performance analog circuits
  • Microprocessor and FPGA power supplies

For designers and engineers looking for a reliable and versatile voltage regulation solution, the TPS73701DCQ from Texas Instruments is an excellent choice that combines performance, efficiency, and protection features in a small package.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5204 $52.0400
210+ $0.4874 $102.3540
320+ $0.4710 $150.7200
460+ $0.4380 $201.4800
595+ $0.4216 $250.8520
745+ $0.4051 $301.7995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess