TPS73718DCQR Voltage Regulator by Texas Instruments
The TPS73718DCQR is a high-performance, single-output Low-Dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is designed to deliver a stable and precise 1.8V output voltage with a maximum current of 1A, making it an ideal choice for powering sensitive analog and RF circuitry in a wide range of applications.
Key Features:
- Output Voltage: Fixed 1.8V with excellent regulation.
- Output Current: Capable of delivering up to 1A of continuous current.
- Low Dropout: Maintains output regulation with minimal input-to-output voltage difference.
- High Accuracy: Output voltage accuracy is within ±1%, ensuring reliable performance for critical applications.
- Stable with Low ESR Capacitors: Compatible with a wide variety of capacitors, including ceramic types for space-sensitive applications.
- Thermal and Overcurrent Protection: Features internal thermal shutdown and overcurrent limiting to protect the device and the load.
- Low Quiescent Current: Ideal for battery-powered devices due to its low power consumption in idle mode.
- Package: Available in a compact SOT-223 package, suitable for space-constrained designs.
Applications:
The TPS73718DCQR is versatile and can be used in various applications, including:
- Portable and battery-powered electronics
- Wireless communication devices
- Data acquisition systems
- Microcontroller power supplies
- Medical equipment
Quality and Reliability:
As with all Texas Instruments products, the TPS73718DCQR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. It is RoHS compliant and designed to meet the rigorous requirements of the industrial and consumer markets.
For detailed specifications, application notes, and evaluation modules, visit the Texas Instruments website.