EN
  • EN
  • DE

TPS74001DGKR

Part No TPS74001DGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5-A, Low-Voltage LDO Regulator with Dual Input Voltages
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 0.9V
Output Voltage MAX 3.6V
Voltage Dropout (Maximum) 0.3V @ 1.5A
Output Current 1.5A
Operating Supply Current 3mA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1273307-TPS74001DGKR
Manufacturer Homepage www.ti.com
Family Name TPS74001
Introduction Date July 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS74001DGKR CAD Model

Description

The TPS74001DGKR is a highly sophisticated adjustable voltage regulator designed by Texas Instruments, renowned for its precision and versatility. This device is particularly suitable for a wide range of applications, including portable electronics, telecommunications, and industrial systems. Its ability to maintain a stable output voltage despite variations in input voltage or load conditions makes it an essential component for ensuring the reliability and performance of sensitive electronic circuits.

Key Features

  • Adjustable Output: The regulator offers an adjustable output range from 1.22V to 5.5V, allowing for high flexibility in its usage across multiple applications.
  • High Accuracy: The output voltage accuracy is within a tight margin of ±1.5%, ensuring precise voltage regulation for critical applications.
  • Low Dropout: With a low dropout voltage, this device continues to provide a regulated output even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • Thermal Protection: It includes an internal thermal shutdown mechanism that protects the device from overheating, thereby enhancing its reliability and longevity.
  • Fast Transient Response: The TPS74001DGKR is capable of a fast transient response, which is crucial for maintaining voltage stability during sudden changes in load.
  • Power Good Output: It features a 'power good' output indicator that signals when the output voltage is within its nominal range, which is useful for power sequencing and system monitoring.

Specifications

Parameter Value
Output Voltage Range 1.22V to 5.5V
Accuracy ±1.5%
Dropout Voltage Low
Package 8-VSSOP (DGK)
Operating Temperature -40°C to 125°C

Whether for consumer electronics, networking hardware, or industrial instrumentation, the TPS74001DGKR stands out as a reliable and efficient solution for voltage regulation. Its robust design and comprehensive features make it a go-to choice for engineers and designers seeking performance and durability.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0689 $54.6201
21+ $4.9797 $104.5737
32+ $4.8240 $154.3680
43+ $4.6684 $200.7412
56+ $4.5128 $252.7168
75+ $4.0460 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess