EN
  • EN
  • DE

TPS74401RGWR

Part No TPS74401RGWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.24V @ 3A
Output Current 3A
PSRR 73dB to 50dB (1kHz to 800kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.115V @ 3A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 034687-TPS74401RGWR
Family Name TPS74401
Introduction Date January 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Security, Communications & Networking, Defence, Military & Aerospace, Sensing & Instrumentation, Audio, Consumer Electronics, Medical, Wireless
Ultra Librarian 3D Model Ultra Librarian TPS74401RGWR CAD Model

Description

TPS74401RGWR Voltage Regulator by Texas Instruments

The TPS74401RGWR is a highly versatile, low-dropout (LDO) voltage regulator from Texas Instruments, designed to cater to a wide range of power management requirements. With an adjustable output voltage range from 0.8V to 3.3V, this regulator can deliver up to 3A of continuous output current, making it suitable for powering core voltages of modern microprocessors, DSPs, and other high-performance ICs.

Key Features:

  • Output Voltage Range: The TPS74401RGWR offers an adjustable output voltage from 0.8V to 3.3V, which can be set using external resistors.
  • High Output Current: Capable of delivering up to 3A of continuous output current, this LDO is ideal for applications requiring a high-power supply.
  • Low Dropout: Its low dropout voltage ensures efficient operation even at low input-to-output voltage differentials, improving battery life in portable applications.
  • Stable with Low ESR Output Capacitors: The device remains stable with ceramic output capacitors, which are known for their small size and low equivalent series resistance (ESR).
  • Power Good (PG) Output: An open-drain PG output allows for easy sequencing and monitoring of the power supply status.
  • Thermal Protection: Integrated thermal shutdown and overcurrent protection features safeguard the device and the load from excessive temperatures and current overloads.
  • Package: The TPS74401RGWR comes in a compact 20-pin VQFN (RGW) package, which is ideal for space-constrained applications.

Applications:

The versatility of the TPS74401RGWR makes it an excellent choice for a variety of applications, including:

  • Post-regulation for switching supplies
  • Microprocessors, DSPs, and FPGA core supplies
  • High-performance analog circuitry
  • Portable and battery-powered equipment
  • Data storage systems
  • Telecommunications infrastructure

With its combination of features, the TPS74401RGWR from Texas Instruments stands out as a robust and reliable solution for advanced power management needs, ensuring efficient and stable operation in a multitude of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0676 $53.3800
115+ $0.8760 $100.7400
180+ $0.8486 $152.7480
245+ $0.8212 $201.1940
315+ $0.7938 $250.0470
425+ $0.7117 $302.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess