EN
  • EN
  • DE

AD652BQ

Part No AD652BQ
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC V-F CONVERTER SYNC 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Voltage to Frequency
Maximum Input Frequency 2MHz
Full Scale ±25ppm/°C
Linearity ±0.02%
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 198582-AD652BQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD652BQ CAD Model

Description

The AD652BQ from Analog Devices Inc. is a high-performance synchronous up/down converter designed to provide precise frequency-to-voltage and voltage-to-frequency conversions. This integrated circuit (IC) is suitable for a wide range of applications, including data acquisition systems, closed-loop feedback control systems, motor speed control, and variable frequency drives.

Key Features:

  • High Linearity: The AD652BQ offers exceptional linearity with a nonlinearity specification of 0.002% for a 10 kHz full-scale frequency. This ensures accurate and reliable conversions in critical applications.
  • Wide Dynamic Range: With a dynamic range of 1 MHz, this IC can handle a broad spectrum of frequencies without compromising performance.
  • Low Power Consumption: The device is designed for low power operation, drawing only 2.0 mA of quiescent current, making it ideal for portable and battery-powered systems.
  • Versatility: It can be configured for various ranges of input frequencies and output voltages, providing flexibility to match specific application requirements.
  • Temperature Stability: The AD652BQ maintains stable performance over a temperature range of -55°C to +125°C, ensuring reliable operation in harsh environments.

Applications:

  • Industrial Process Control
  • Precision Motor Speed Regulation
  • Analog-to-Digital Conversion
  • Digital-to-Analog Conversion
  • Frequency Synthesis and Phase-Locked Loops

Product Specifications:

Parameter Value
Package/Case PDIP-14
Supply Voltage ±4.5V to ±18V
Operating Temperature -55°C to +125°C
Mounting Type Through Hole

The AD652BQ is a testament to Analog Devices Inc.'s commitment to providing precision electronic components that meet the rigorous demands of modern industry. It is a reliable choice for engineers and designers looking for a high-quality synchronous up/down converter.

You May Also Be Interested in

Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.8410
Analog Devices Inc.
Lowest to $75.6717
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.9621
NJR Corporation/NJRC
Lowest to $0.7508
Analog Devices Inc.
IC CONVERTER VOLT TO FREQ 8MSOP
Lowest to $2.8795
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9925 $76.9925
2+ $74.5865 $149.1730
3+ $72.1805 $216.5415
4+ $69.7745 $279.0980
5+ $62.5564 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess