EN
  • EN
  • DE

AD7574KN

Part No AD7574KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT CMOS 5V 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 18-PDIP
Win Source Part Number 077051-AD7574KN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7574KN CAD Model

Description

The AD7574KN from Analog Devices Inc. is a 16-bit, 500 kSPS precision analog-to-digital converter (ADC) with a built-in voltage reference. It is designed for low-power, high-performance applications such as data acquisition, process control, and industrial automation.

The AD7574KN features a differential input stage with a programmable gain amplifier (PGA) that supports gains of 1, 2, 4, and 8. It also has a programmable input buffer that can be configured for single-ended or differential inputs. The ADC uses a successive approximation register (SAR) architecture to achieve high accuracy and linearity.

The AD7574KN has a built-in voltage reference that provides a stable and accurate reference voltage for the ADC. The voltage reference can be configured to provide a reference voltage of 2.5 V or 5 V. The ADC also has a built-in temperature sensor that can be used to monitor the temperature of the device.

The AD7574KN is available in a 24-pin TSSOP package. It is powered by a single supply voltage of 2.7 V to 5.5 V. The ADC has a power consumption of only 1.2 mW at 500 kSPS.

Here are some of the key features of the AD7574KN:

  • 16-bit resolution
  • 500 kSPS conversion rate
  • Built-in voltage reference
  • Programmable gain amplifier (PGA)
  • Programmable input buffer
  • Single-ended or differential inputs
  • Built-in temperature sensor
  • Low power consumption (1.2 mW at 500 kSPS)
  • Available in a 24-pin TSSOP package

The AD7574KN is a versatile and powerful ADC that can be used in a wide range of applications. It is ideal for applications where high accuracy, linearity, and low power consumption are required.

Here are some specific examples of applications where the AD7574KN can be used:

  • Data acquisition systems
  • Process control systems
  • Industrial automation systems
  • Battery monitoring systems
  • Medical devices
  • Test and measurement equipment
  • Consumer electronics

The AD7574KN is a high-performance ADC that offers a number of advantages over other ADCs on the market. Its built-in voltage reference and programmable gain amplifier make it easy to use and configure. Its low power consumption makes it ideal for battery-powered applications. And its small size and TSSOP package make it easy to mount on printed circuit boards.

If you are looking for a high-performance, low-power ADC for your next application, the AD7574KN is a great choice.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess