EN
  • EN
  • DE

TPS74601PQWDRVRQ1

Part No TPS74601PQWDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 1A 6-WSON (2x2)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS746
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS74601PQWDRVRQ1CT, 296-TPS74601PQWDRVRQ1DKR, 296-TPS74601PQWDRVRQ1TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937354-TPS74601PQWDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS74601PQWDRVRQ1 CAD Model

Description

TPS74601PQWDRVRQ1 - Low-Dropout Regulator from Texas Instruments

The TPS74601PQWDRVRQ1 is a highly efficient, low-dropout (LDO) linear voltage regulator designed by Texas Instruments to meet the rigorous demands of automotive and industrial applications. This robust component offers a stable and reliable power supply, making it an ideal choice for sensitive electronics that require a consistent voltage level.

Key Features:

  • Adjustable Output Voltage: The device provides an adjustable output voltage range from 0.8V to 3.95V, allowing for versatile use in various circuits and applications.
  • High Accuracy: With an output voltage accuracy of 1%, the TPS74601PQWDRVRQ1 ensures precise voltage regulation for critical components.
  • Low Dropout: The LDO's low dropout voltage minimizes power loss and improves efficiency, which is critical for battery-powered devices.
  • Stable with Low-ESR Capacitors: The regulator is designed to be stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, thus enhancing the overall stability of the system.
  • Power Good (PG) Output: This feature provides a status signal to indicate when the output voltage is within its nominal range, which is essential for power sequencing and monitoring.
  • Thermal Shutdown and Overcurrent Protection: The built-in thermal shutdown and overcurrent protection features safeguard the device and the application from damage due to excessive heat or current.

Applications:

The TPS74601PQWDRVRQ1 is designed to serve a wide range of applications, particularly those within the automotive sector, including infotainment systems, advanced driver-assistance systems (ADAS), and other electronic control units (ECUs). It is also suitable for industrial applications that require stable and reliable power supplies.

Quality and Reliability:

As with all Texas Instruments products, the TPS74601PQWDRVRQ1 is built to the highest standards of quality and reliability. It is qualified for automotive applications, complying with the AEC-Q100 standard, which ensures the device's performance under extreme conditions typically found in automotive environments.

For detailed technical specifications, application notes, and support tools, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5609 $50.4810
220+ $0.4602 $101.2440
340+ $0.4458 $151.5720
465+ $0.4314 $200.6010
600+ $0.4171 $250.2600
805+ $0.3739 $300.9895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess