EN
  • EN
  • DE

TPS74633PCQWDRVRQ1

Part No TPS74633PCQWDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1A 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.265V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 36 µA
PSRR 53dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS746
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS74633PCQWDRVRQ1CT,296-TPS74633PCQWDRVRQ1DKR,296-TPS74633PCQWDRVRQ1TR
Standard Package 3,000
Win Source Part Number 1317107-TPS74633PCQWDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS74633PCQWDRVRQ1 CAD Model

Description

The TPS74633PCQWDRVRQ1 is a highly reliable, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This advanced power management component is specifically engineered to meet the stringent requirements of automotive and industrial applications, providing a stable and efficient power supply solution.

Key Features:

  • Output Voltage: The device offers a fixed output voltage of 3.3V, which is a common requirement for powering microcontrollers, sensors, and other digital ICs.
  • High Accuracy: It maintains a high level of accuracy with a tight output voltage tolerance, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: Its low dropout capability allows for efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving system efficiency.
  • Thermal Protection: The TPS74633PCQWDRVRQ1 is equipped with thermal shutdown features that protect the device and the system from overheating, enhancing the product's longevity and reliability.
  • Current Limiting: It includes built-in current limiting to safeguard the regulator and the load from damage due to overcurrent conditions.
  • Wide Operating Temperature Range: This LDO is designed to operate over a broad temperature range, making it suitable for harsh automotive environments.
  • Qualification: The device is qualified for automotive applications, adhering to the AEC-Q100 standard, which is a critical factor for components used in vehicle electronics.

Applications:

The TPS74633PCQWDRVRQ1 is ideal for a variety of applications within the automotive sector, including infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other electronic control units (ECUs). Its robustness and precision also make it suitable for industrial applications that require a stable and reliable power supply under variable conditions.

Package and Availability:

This voltage regulator is available in a compact, surface-mount package, which allows for efficient use of PCB space. Texas Instruments ensures the availability of this component through their extensive distribution network, providing support and easy integration for designers and manufacturers worldwide.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9322 $51.2710
135+ $0.7649 $103.2615
205+ $0.7410 $151.9050
280+ $0.7171 $200.7880
365+ $0.6932 $253.0180
485+ $0.6215 $301.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess