EN
  • EN
  • DE

TPS74701DRCR/TPS74701DRCT

Part No TPS74701DRCR/TPS74701DRCT
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136266-TPS74701DRCR/TPS74701DRCT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS74701DRCR/TPS74701DRCT CAD Model

Description

The TPS74701DRCR and TPS74701DRCT, from the renowned semiconductor manufacturer Texas Instruments, are part of a high-performance family of adjustable low-dropout regulators (LDOs) designed for precision voltage regulation in a variety of applications. These devices are known for their exceptional regulation accuracy, low noise, and high power supply rejection ratio (PSRR), making them ideal for sensitive RF and analog circuitry where a stable and clean power supply is crucial.

Key Features

  • Output Voltage Range: The TPS74701 series offers an adjustable output voltage range from 0.8V to 3.6V, allowing for versatility in different design requirements.
  • High Current Capability: With the ability to deliver up to 1.5A of output current, these LDOs can power a wide range of components.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, enhancing battery life in portable applications.
  • Stable with Low-ESR Capacitors: The TPS74701 series is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types, reducing the overall solution size and cost.
  • Programmable Soft-Start: The soft-start feature minimizes inrush current during startup, providing a controlled voltage ramp that can help prevent system voltage sag and reduce stress on the input power source.
  • High PSRR: Excellent power supply rejection ratio ensures that variations in the input voltage do not affect the output, maintaining a stable voltage for sensitive circuits.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from damage due to overheating and excessive load conditions.

Applications

The TPS74701DRCR and TPS74701DRCT LDOs are widely used in a variety of high-performance applications, including:

  • RF and high-speed analog circuits
  • Post-regulation for switching power supplies
  • FPGA, DSP, and ASIC supply regulation
  • Medical and healthcare systems
  • Portable and battery-powered devices

These devices are offered in a small 10-pin SON package, which is suitable for space-constrained applications. The TPS74701 series' combination of features and compact form factor make it an excellent choice for designers looking for a reliable and versatile voltage regulation solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2345 $50.4175
460+ $0.2197 $101.0620
710+ $0.2123 $150.7330
1,015+ $0.1974 $200.3610
1,320+ $0.1900 $250.8000
1,645+ $0.1826 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,540 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess