EN
  • EN
  • DE

TPS74801DRCR

Part No TPS74801DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.16V @ 1.5A
Output Current 1.5A
PSRR 50dB to 30dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.06V @ 1.5A
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034690-TPS74801DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS74801DRCR CAD Model

Description

The TPS74801DRCR is a versatile and efficient low-dropout (LDO) voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is an excellent choice for a wide range of applications, including sensitive RF and analog circuits that require a high-quality power supply.

Key Features

  • Adjustable Output Voltage: The TPS74801DRCR offers an adjustable output voltage range from 0.8 V to 3.5 V, which allows for flexible use in various circuit designs.
  • High Output Current: With the ability to supply up to 1.5 A of output current, this LDO can power a wide array of components, from microprocessors to peripheral devices.
  • Stable with Low-ESR Capacitors: The device is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), reducing the amount of noise and improving power integrity.
  • Low Dropout Voltage: The low dropout voltage minimizes the difference between the input and output voltages, enhancing efficiency and allowing operation with minimal headroom above the output voltage.
  • Fast Transient Response: The TPS74801DRCR is designed to provide a fast transient response, which is crucial for maintaining voltage stability during sudden changes in load.
  • Over-temperature and Over-current Protection: Built-in protection mechanisms safeguard the regulator and the downstream components from damage due to excessive current or temperature.

Applications

The TPS74801DRCR is ideal for a variety of applications, including:

  • RF Power Supplies
  • Post-Regulation for Switching Supplies
  • High-Performance DSPs, FPGAs, and ASICs
  • Portable and Battery-Powered Equipment
  • Medical Equipment

Package and Reliability

The TPS74801DRCR comes in a compact 3 mm x 3 mm VSON-10 package, which is ideal for space-constrained applications. The device's performance is characterized over a temperature range of –40°C to 125°C, ensuring reliable operation in diverse environments.

Conclusion

With its combination of features, the TPS74801DRCR from Texas Instruments is a highly reliable and flexible solution for applications requiring a high-quality power supply. Its ability to support a wide voltage range, high current output, and protection features make it a top choice for designers seeking performance and durability.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3254 $50.4370
375+ $0.2670 $100.1250
580+ $0.2587 $150.0460
800+ $0.2503 $200.2400
1,035+ $0.2420 $250.4700
1,385+ $0.2169 $300.4065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,930 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess