The TPS7480DR is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is engineered to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications requiring consistent power delivery.
Key Features:
- Adjustable Output: The TPS7480DR offers an adjustable output voltage range from 0.8V to 3.5V, allowing for high flexibility to meet the requirements of various circuits and applications.
- High Current Capability: With an output current capacity of up to 1.5A, this LDO can support a wide range of power demands, from small sensors to more power-hungry devices.
- Low Dropout Voltage: The low dropout feature ensures efficient operation, even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
- Stable with Low ESR Capacitors: The TPS7480DR is stable with ceramic capacitors, which have low equivalent series resistance (ESR), making it suitable for applications that require high-performance capacitors.
- Fast Transient Response: This voltage regulator provides a fast transient response, which is critical for maintaining voltage stability during rapid changes in load, such as switching between high and low power states.
- Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the application from potential damage due to excessive current or high temperatures.
Applications:
The TPS7480DR is versatile and can be used in a variety of applications, including but not limited to:
- Telecommunication Equipment
- Networking Hardware
- Portable and Battery-Powered Devices
- Consumer Electronics
- Industrial Control Systems
Technical Specifications:
Parameter
Value
Output Voltage Range
0.8V to 3.5V
Maximum Output Current
1.5A
Dropout Voltage
Typically
Package
8-SOIC (0.154", 3.90mm Width)
For detailed technical documentation, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website.