EN
  • EN
  • DE

TPS75101QPWPG4

Part No TPS75101QPWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V to 5V 1.5A 20-Pin HTSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Mounting SMD (SMT)
Case / Package HTSSOP EP
Dropout Voltage 160 mV
Input Bias Current 75 µA
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 1.5 A
Max Output Voltage 5 V
Max Power Dissipation 7.2 W
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 1.5 V
Number of Outputs 1
Number of Pins 20
Number of Regulators 1
Output Current 1.5 A
Output Type Adjustable
Output Voltage 5 V
Packaging Rail/Tube
Polarity Positive
Power Dissipation 7.2 W
Quiescent Current 70 µA
Radiation Hardening No
Reference Voltage 1.1834 V
RoHS Compliant
Win Source Part Number 1101076-TPS75101QPWPG4
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS75101QPWPG4 CAD Model

Description

Product Overview: TPS75101QPWPG4 from Texas Instruments

The TPS75101QPWPG4 is a highly efficient, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This voltage regulator is part of TI's extensive line of power management integrated circuits, which are renowned for their reliability and performance.

With an input voltage range of 2.5V to 7V, the TPS75101QPWPG4 is versatile enough to accommodate a variety of power sources, making it an ideal choice for a broad range of applications. It offers a fixed output voltage of 1.8V, which is a common requirement for many digital and analog circuits, ensuring compatibility with a wide array of components and systems.

The device is capable of delivering up to 1.5A of continuous output current, providing ample power for most low-power to medium-power applications. This makes it suitable for use in portable devices, wireless communication equipment, and other electronic products where power efficiency and space constraints are critical considerations.

One of the standout features of the TPS75101QPWPG4 is its low dropout voltage, which ensures that the regulator maintains a stable output even when the input-to-output voltage differential is minimal. This low dropout characteristic is particularly beneficial in battery-operated devices, where maximizing the use of available battery voltage is crucial for extending run times.

In addition to its performance characteristics, the TPS75101QPWPG4 includes several protection features to safeguard the device and the system it powers. Overcurrent protection, thermal shutdown, and overvoltage protection are built into the device, ensuring that it operates safely under various conditions and preventing damage from electrical anomalies.

The TPS75101QPWPG4 is available in a 20-pin HTSSOP (PWP) package, which is compact and suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments, and its robust construction ensures long-term reliability.

Overall, the TPS75101QPWPG4 from Texas Instruments is a high-performance, reliable, and versatile LDO voltage regulator that meets the stringent requirements of modern electronic applications, providing designers with a dependable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess