EN
  • EN
  • DE

TPS75201QPWP

Part No TPS75201QPWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.4V @ 2A
Output Current 2A
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 5 V
Voltage - Dropout (Typical) 0.21V @ 2A
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 145062-TPS75201QPWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75201QPWP CAD Model

Description

Product Overview: TPS75201QPWP from Texas Instruments

The TPS75201QPWP is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is tailored for applications requiring a low voltage, high-current output with a minimal drop between the input and output voltages. It is an ideal choice for powering sensitive analog and digital integrated circuits that demand a stable and clean power supply.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 1.22V to 5.5V, allowing for versatile applications that cater to various voltage requirements.
  • Output Current: It is capable of delivering up to 2A of continuous output current, making it suitable for high-power operations.
  • Low Dropout: With a very low dropout voltage, this LDO helps in maximizing efficiency, especially when the input voltage is close to the output voltage.
  • Fast Transient Response: The TPS75201QPWP is designed for a fast transient response, which is critical for maintaining voltage stability during sudden changes in load.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature limits, enhancing the reliability and longevity of both the regulator and the overall system.
  • Package: The device comes in a 20-pin HTSSOP (PWP) package, which is suitable for surface-mount technology and occupies minimal space on a printed circuit board.

Applications

The versatile nature of the TPS75201QPWP makes it well-suited for a variety of applications, including but not limited to:

  • Powering FPGA, DSP, and other digital ICs
  • Post-regulation for switching power supplies
  • High-efficiency linear power supplies
  • Battery-powered devices
  • Telecommunication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS75201QPWP is no exception, as it is designed to meet the rigorous standards set by Texas Instruments. This ensures that customers receive a product that not only meets their technical requirements but also provides peace of mind with its consistent performance and durability over time.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their customer support for more information on the TPS75201QPWP LDO voltage regulator.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4555 $62.2775
10+ $10.2199 $102.1990
16+ $9.9005 $158.4080
21+ $9.5812 $201.2052
27+ $9.2618 $250.0686
37+ $8.3037 $307.2369
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess