EN
  • EN
  • DE

TPS75333QPWPREP

Part No TPS75333QPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 3.3V 1.5A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 5V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.3V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 125μA
PSRR 63dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS75333
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1273342-TPS75333QPWPREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75333QPWPREP CAD Model

Description

Product Overview: TPS75333QPWPREP from Texas Instruments

The TPS75333QPWPREP is a high-quality, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply to sensitive electronic circuits. This component is part of TI's extensive line of power management integrated circuits that are engineered to meet the rigorous demands of a wide range of applications, including industrial, commercial, and aerospace sectors.

Featuring a fixed output voltage of 3.3V, the TPS75333QPWPREP is capable of providing an output current of up to 1.5A while maintaining a low dropout voltage. This makes it an excellent choice for applications that require a high current output with minimal voltage variation under load.

Key Features:

  • Output Voltage: The device offers a fixed output voltage of 3.3V, which is common in digital circuits, making it a versatile choice for a variety of applications.
  • High Output Current: With the ability to supply up to 1.5A of output current, the TPS75333QPWPREP is suitable for powering components that require substantial current, such as microprocessors and digital signal processors.
  • Low Dropout Voltage: Designed to operate with a low dropout voltage, this LDO regulator ensures efficient operation even when the input voltage is close to the output voltage, preserving battery life in portable applications.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and overcurrent protection features safeguard the device and the system from excessive temperatures and current, enhancing the overall reliability and longevity of the product.
  • Enhanced Stability: The TPS75333QPWPREP is stable with low equivalent series resistance (ESR) capacitors, which reduces the component count and simplifies design considerations.
  • Quality and Reliability: As part of TI's Enhanced Product (EP) portfolio, this device is designed to perform in extreme environments and is subjected to additional qualification and testing, ensuring high reliability for critical applications.

The TPS75333QPWPREP is provided in a thermally enhanced 20-Pin TSSOP (PWP) package, ensuring efficient heat dissipation and a compact footprint. This makes it an ideal solution for space-constrained applications where thermal performance is crucial.

Overall, the TPS75333QPWPREP from Texas Instruments is a robust, high-performance LDO voltage regulator that offers the precision, reliability, and features necessary for demanding power supply requirements.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6375 $58.9125
7+ $16.1128 $112.7896
10+ $15.6093 $156.0930
14+ $15.1058 $211.4812
18+ $14.6022 $262.8396
23+ $13.0917 $301.1091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess