EN
  • EN
  • DE

TPS75433QPWPR

Part No TPS75433QPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 2A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.4V @ 2A
Output Current 2A
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.21V @ 2A
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 081273-TPS75433QPWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS75433Q
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS75433QPWPR CAD Model

Description

Product Overview: Texas Instruments TPS75433QPWPR

The Texas Instruments TPS75433QPWPR is a highly reliable and efficient low-dropout regulator (LDO) designed to deliver a fixed output voltage of 3.3V with a high current capability of up to 2A. This advanced power management integrated circuit (IC) is an ideal solution for a wide range of applications, including but not limited to, portable devices, microcontrollers, and digital systems that require a stable and precise voltage supply.

Constructed with a P-channel MOSFET pass element, the TPS75433QPWPR offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications. The device features a fast transient response, which is critical for powering modern microprocessors and digital signal processors that have rapid changes in load current.

Key Features:

  • Fixed Output Voltage: The LDO provides a stable 3.3V output, which is essential for consistent device performance.
  • High Output Current: Capable of delivering up to 2A, making it suitable for high-power applications.
  • Low Dropout Voltage: Ensures efficient operation by minimizing the difference between input and output voltages.
  • Fast Transient Response: Quickly responds to changes in load, providing stable power to sensitive components.
  • Thermal Protection: Features built-in thermal shutdown to protect the device from overheating.
  • Overcurrent Protection: The current limit feature helps prevent damage from excessive current draw.

The TPS75433QPWPR also offers a shutdown feature, which allows the regulator to be switched off, reducing power consumption when not in use. This feature is particularly useful in battery-powered applications where conserving energy is crucial. The device is packaged in a thermally-enhanced HTSSOP (PWP) package, which provides excellent power dissipation and space-saving benefits on the PCB.

With its combination of features, the TPS75433QPWPR is a robust and versatile LDO voltage regulator that upholds the quality and performance standards expected from Texas Instruments. Whether it is for industrial, commercial, or consumer electronics, this LDO is designed to meet the stringent requirements of a broad array of voltage regulation applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1136 $54.6816
14+ $7.4778 $104.6892
21+ $7.2442 $152.1282
29+ $7.0105 $203.3045
37+ $6.7768 $250.7416
50+ $6.0758 $303.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess