EN
  • EN
  • DE

RUM002N05GT2L

Part No RUM002N05GT2L
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1122762-RUM002N05GT2L
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RUM002N05GT2L CAD Model

Description

The RUM002N05GT2L is an N-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for power switching applications, offering low on-resistance and high current handling capabilities. Its characteristics make it suitable for use in a variety of electronic circuits, particularly those requiring efficient power control.

Applications

  • DC-DC converters: Used as a switching element to efficiently convert DC voltage levels.
  • Motor control: Controlling the speed and direction of DC motors in various applications.
  • Load switches: Turning power on and off to different loads in a system.
  • Power management circuits: Regulating and distributing power within electronic devices.
  • LED lighting: Driving and controlling the brightness of LEDs in lighting systems.

Features

  • Low on-resistance (RDS(on)): Minimizes power loss during switching.
  • High current capability: Handles significant amounts of current.
  • Logic level gate drive: Can be driven directly by logic signals.
  • Fast switching speed: Enables efficient high-frequency operation.
  • Small package size: Allows for compact circuit designs.

Benefits

  • Improved energy efficiency: Reduces power consumption and heat generation.
  • Enhanced circuit performance: Enables faster switching and more precise control.
  • Simplified circuit design: Can be easily integrated into existing circuits.
  • Increased system reliability: Robust design ensures reliable operation.
  • Versatile application: Suitable for a wide range of power switching applications.

Additional Details

The RUM002N05GT2L has a drain-source voltage (VDS) rating of 50V and a continuous drain current (ID) rating of 2A. Its low on-resistance (RDS(on)) is typically around 0.09 ohms at a gate-source voltage (VGS) of 4.5V. The gate threshold voltage is relatively low, allowing it to be driven by standard logic levels. The device is typically packaged in a small surface-mount package, such as a SOT-23. This MOSFET is particularly well-suited for use in portable electronics, power supplies, and motor control circuits where efficiency and compact size are critical. The operating temperature range is typically from -55°C to +150°C. Its robust construction ensures reliable performance under varying environmental conditions.

You May Also Be Interested in

QSI
Need more? Email Us
NXP / Nexperia
Need more? Email Us
PLX
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess