EN
  • EN
  • DE

TPS75525KTTR

Part No TPS75525KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5A
Operating Supply Current 200μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1113058-TPS75525KTTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75525KTTR CAD Model

Description

The TPS75525KTTR is a high-performance, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments. This advanced power management integrated circuit (IC) is designed to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications that require a consistent power source.

Key Features

  • Output Voltage: The TPS75525KTTR provides a fixed output voltage of 2.5V, which is suitable for various digital and analog circuits.
  • High Current Capacity: It has an impressive output current capacity of 5A, enabling it to power heavy loads without performance degradation.
  • Low Dropout: With its low dropout feature, it maintains regulation even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Fast Transient Response: The device is designed to offer a fast transient response, which is critical for maintaining voltage stability during rapid changes in load.
  • Thermal Protection: The TPS75525KTTR includes built-in thermal protection to prevent damage from overheating, ensuring reliable operation under various conditions.
  • Adjustable Soft-Start: An adjustable soft-start feature minimizes inrush current during startup, providing a smoother ramp-up of voltage.
  • Power Good (PG) Output: This feature provides a signal indicating when the output voltage is within its nominal operating range, which is useful for system monitoring and sequencing.

Applications

The TPS75525KTTR is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Servers and Storage Systems
  • Portable/Battery-Powered Devices
  • Medical Equipment
  • Industrial Controls

Package and Availability

The TPS75525KTTR comes in a compact, surface-mount TO-263 package, which is highly suitable for space-constrained applications. It is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. As with all Texas Instruments products, it is manufactured to meet high-quality standards, ensuring reliability and performance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7694 $55.0776
9+ $11.2980 $101.6820
14+ $10.9449 $153.2286
19+ $10.5919 $201.2461
25+ $10.2388 $255.9700
33+ $9.1796 $302.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 494 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess